EN
  • EN
  • DE

NCP1230D65R2GH

Part No NCP1230D65R2GH
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332980-NCP1230D65R2GH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1230D65R2GH CAD Model

Description

ON Semiconductor NCP1230D65R2GH Product Overview

The NCP1230D65R2GH is a high-performance, fixed-frequency current-mode controller designed by ON Semiconductor for high-efficiency, offline flyback switch mode power supplies. This integrated circuit (IC) is specifically engineered to meet the stringent requirements of modern power supply units, offering a blend of innovative features and robust performance that make it an ideal choice for a wide range of applications including consumer electronics, computer peripherals, and industrial systems.

At the heart of the NCP1230D65R2GH is an adjustable turn-off delay feature that allows designers to optimize the efficiency across a wide range of load conditions. This is made possible by the built-in Frequency Foldback mode, which reduces the switching frequency under light load conditions, thus minimizing switching losses and improving overall efficiency.

The device also incorporates an Over Power Compensation (OPC) feature that limits the maximum output power, which is particularly useful for applications where the output power demand is not constant or predictable. This ensures safe operation and protects both the power supply and the powered device from potential damage due to overloading.

Another notable feature of the NCP1230D65R2GH is its robust protection circuitry. It includes Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Brown-Out Protection, which safeguard the power supply during abnormal operating conditions. The OCP is particularly enhanced due to the proprietary Skip-Cycle technique employed by ON Semiconductor, which ensures reliable operation without the need for an external OCP circuit.

The NCP1230D65R2GH also offers a reduced no-load standby power consumption, which is crucial for meeting energy-saving standards such as Energy Star and other international efficiency recommendations. This is achieved through the device's Auto-Recovery Green Mode, which provides off-time modulation to continuously decrease the switching frequency under no-load conditions.

Designed for flexibility, the NCP1230D65R2GH is available in a compact 7-pin DIP package, making it easy to integrate into various PCB layouts. Its high level of integration simplifies the design process, reduces component count, and ultimately leads to cost savings for manufacturers. With ON Semiconductor's commitment to quality, the NCP1230D65R2GH is a reliable and efficient solution for your power supply design needs.

You May Also Be Interested in

Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess