EN
  • EN
  • DE

NCP1239AD65R2G

Part No NCP1239AD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Converter Offline Flyback Topology 65kHz 7-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 8.8V ~ 35V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SOIC
Family Name NCP1239
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886870-NCP1239AD65R2G
Ultra Librarian 3D Model Ultra Librarian NCP1239AD65R2G CAD Model

Description

ON Semiconductor NCP1239AD65R2G Product Description

The NCP1239AD65R2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor for AC-DC converters used in a variety of applications. This device integrates a multitude of features that enhance the performance and reliability of power supplies, making it an excellent choice for designers looking to optimize their power solutions.

At the heart of the NCP1239AD65R2G is its ability to provide tight voltage regulation and current limiting, which ensures a stable output under varying load conditions. The controller operates at a fixed frequency, which simplifies the design of the EMI filter due to consistent switching patterns. This characteristic is crucial for applications that require compliance with electromagnetic interference (EMI) standards.

One of the key features of the NCP1239AD65R2G is its built-in high-voltage startup circuit, which allows the controller to quickly and efficiently begin operation as soon as the AC line is applied. This feature minimizes standby power consumption and is particularly beneficial in applications where energy efficiency is paramount.

The device also includes a frequency foldback feature that reduces the switching frequency under light-load conditions, further enhancing efficiency and reducing standby power consumption. Additionally, the NCP1239AD65R2G offers overvoltage protection, overcurrent protection, and a thermal shutdown feature, safeguarding the power supply and the end application against various fault conditions.

ON Semiconductor's NCP1239AD65R2G comes in a compact package, making it suitable for space-constrained applications while still delivering robust power management capabilities. Its versatility allows it to be used in a wide range of products, including power adapters, off-line battery chargers, and auxiliary power supplies for home appliances, consumer electronics, and office equipment.

In summary, the NCP1239AD65R2G by ON Semiconductor is a feature-rich, reliable, and efficient solution for AC-DC power conversion. Its integration of advanced protection features, coupled with its ability to maintain energy efficiency, makes it a smart choice for modern power supply designs.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8164 $53.0660
150+ $0.6698 $100.4700
235+ $0.6489 $152.4915
320+ $0.6280 $200.9600
415+ $0.6070 $251.9050
555+ $0.5443 $302.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess