EN
  • EN
  • DE

NCP1342AMDADGD1R2G

Part No NCP1342AMDADGD1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH FREQUENCY QUASI-RESONANT FL / Converter Offline Flyback Topology 25kHz ~ 500kHz 9-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17 V
Supply Voltage - Operating 9V ~ 28V
Frequency - Switching 25kHz ~ 500kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting SMD (SMT)
Base Product Number NCP1342
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCP1342AMDADGD1R2GTR
Standard Package 2,500
Win Source Part Number 960198-NCP1342AMDADGD1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1342AMDADGD1R2G CAD Model

Description

Introducing the NCP1342AMDADGD1R2G from ON Semiconductor

The NCP1342AMDADGD1R2G is a cutting-edge component designed by ON Semiconductor, a leading player in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to providing energy-efficient solutions and high-performance components for various electronic applications. The NCP1342AMDADGD1R2G offers a blend of advanced features that make it an ideal choice for designers looking to enhance the efficiency and reliability of their power supply designs.

Key Features

  • High-Efficiency Quasi-Resonant Operation: The NCP1342AMDADGD1R2G operates on a quasi-resonant mode, which significantly reduces switching losses and enhances overall efficiency, especially beneficial in reducing standby power consumption.
  • Frequency Jittering: With built-in frequency jittering, this component helps to minimize electromagnetic interference (EMI), making it easier to meet regulatory requirements and improving the performance of the end product.
  • Adjustable Overcurrent Protection: The device includes an adjustable overcurrent protection feature that ensures the safety and longevity of the power supply by preventing damage due to excessive current.
  • Auto-Recovery Overvoltage Protection: In the event of an overvoltage condition, the NCP1342AMDADGD1R2G is designed to protect the circuit by entering an auto-recovery mode, safeguarding the system components from potential harm.
  • Brown-Out Detection: This feature allows the device to detect when the input voltage falls below a certain threshold, ensuring stable operation during low-voltage conditions.

Applications

The versatility of the NCP1342AMDADGD1R2G makes it suitable for a wide range of applications, including:

  • AC-DC Adapters
  • Offline Battery Chargers
  • LED Lighting Systems
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics

ON Semiconductor's NCP1342AMDADGD1R2G is designed with the environment in mind, focusing on low power consumption and high efficiency. It is a robust solution for modern power management challenges, offering reliability, enhanced performance, and energy savings for a sustainable future. With its advanced protection features and regulatory compliance, the NCP1342AMDADGD1R2G stands out as a smart choice for power supply design.

For more detailed specifications and application support, designers are encouraged to consult the comprehensive datasheets and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9777 $58.6620
145+ $0.8023 $116.3335
225+ $0.7772 $174.8700
310+ $0.7521 $233.1510
400+ $0.7271 $290.8400
535+ $0.6519 $348.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess