EN
  • EN
  • DE

NCP1403SNT1

Part No NCP1403SNT1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC CONV DC-DC PFM 15V 5TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP1403
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647365-NCP1403SNT1
Ultra Librarian 3D Model Ultra Librarian NCP1403SNT1 CAD Model

Description

    

The ON Semiconductor NCP1403SNT1 is a highly integrated DC-DC converter designed for portable and space-constrained applications. This efficient and compact solution is a member of ON Semiconductor's extensive portfolio of power management devices, known for their reliability and performance.

  

Key Features

  
        
  • Output Voltage: This converter offers a fixed output voltage, ensuring a stable power supply for your application.
  •     
  • High-Efficiency Operation: With its high-efficiency design, the NCP1403SNT1 minimizes power loss, thereby extending battery life in portable devices.
  •     
  • Low Quiescent Current: The device features a low quiescent current that reduces standby power consumption, which is critical for battery-powered applications.
  •     
  • Small Footprint: The compact SOT-23 package makes this converter ideal for applications where board space is at a premium.
  •     
  • Simple External Components: The NCP1403SNT1 requires only a few external components for operation, simplifying the design and reducing the overall bill of materials.
  •     
  • Integrated Oscillator: The built-in oscillator with a fixed frequency simplifies the design process and helps to reduce external component count.
  •   
  

Applications

  

The NCP1403SNT1 is versatile and can be used in a variety of applications, including but not limited to:

  
        
  • Portable devices
  •     
  • Battery-powered equipment
  •     
  • Handheld instruments
  •     
  • Wireless communication devices
  •     
  • Personal digital assistants (PDAs)
  •   
  

Technical Specifications

  

The technical specifications of the NCP1403SNT1 include a fixed output voltage, high switching frequency for reduced-size passive components, and thermal shutdown protection. It operates over a broad input voltage range, making it suitable for various battery chemistries.

  

Quality and Support

  

ON Semiconductor is committed to providing high-quality products and support. The NCP1403SNT1 is backed by ON Semiconductor's rigorous testing and validation processes, ensuring that customers receive reliable and consistent performance for their power management needs.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8278 $54.8340
70+ $1.4998 $104.9860
105+ $1.4529 $152.5545
145+ $1.4060 $203.8700
185+ $1.3592 $251.4520
250+ $1.2186 $304.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,860 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess