Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 30V
Current - Output 4A (Switch)
Frequency - Switching 560kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package Powerflex-7
Supplier Device Package 7-Powerflex
Base Product Number NCP1444
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NCP1444FR4-ONTR,NCP1444FR4OSCT,NCP1444FR4OSTR,ONSONSNCP1444FR4
Standard Package 2,000
Win Source Part Number 1317262-NCP1444FR4
Ultra Librarian 3D Model Ultra Librarian NCP1444FR4 CAD Model

Description

ON Semiconductor NCP1444FR4 Power Module

The ON Semiconductor NCP1444FR4 is a robust and efficient power module designed for a wide range of applications. This high-performance product is part of ON Semiconductor's extensive portfolio of power management solutions, tailored to meet the demanding requirements of today's electronic devices.

Key Features

  • High Efficiency: The NCP1444FR4 is built for maximum power efficiency, which helps in reducing heat generation and improving system reliability.
  • Integrated Power MOSFETs: This module comes with integrated high-performance power MOSFETs, which simplify the design and enhances performance.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Adjustable Switching Frequency: Designers can adjust the switching frequency to optimize the module for specific applications and requirements.
  • Compact Size: The NCP1444FR4 comes in a compact package, making it ideal for space-constrained applications.

Applications

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Computing Platforms
  • Consumer Electronics

The NCP1444FR4 is a testament to ON Semiconductor's commitment to providing high-quality power management solutions. Its integration of advanced features and protections ensures that it can deliver the performance and reliability that modern electronic systems require. Whether you're developing power supplies for industrial equipment or designing the next generation of consumer electronics, the NCP1444FR4 is a power module that offers the efficiency, flexibility, and durability needed to succeed.

As part of ON Semiconductor's green product initiative, the NCP1444FR4 is also designed with eco-friendly considerations, contributing to energy savings and reduced carbon footprint for end-user products. With its exceptional features and ON Semiconductor's renowned support and reliability, the NCP1444FR4 stands out as an excellent choice for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
Texas Instruments
IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $4.9187
ECAD model for TPS60211DGS
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
ECAD model for TPS62270DRVT
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention