EN
  • EN
  • DE

NCP2890GEVB

Part No NCP2890GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD NCP2890G / 1 W AUDIO POWER AMPLIFIER EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.08W x 1 @ 8 Ohm
Operating Supply Voltage 2.2 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part NCP2890
Supplied Contents Board(s)
Win Source Part Number 790589-NCP2890GEVB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NCP2890GEVB CAD Model

Description

ON Semiconductor NCP2890GEVB Evaluation Board

The ON Semiconductor NCP2890GEVB Evaluation Board is a feature-rich platform designed to showcase the capabilities of the NCP2890, an audio power amplifier optimized for portable applications. The NCP2890GEVB is an ideal solution for developers and engineers looking to explore the audio performance and characteristics of the NCP2890 amplifier in their design projects.

This evaluation board is specifically engineered to facilitate easy testing and development, providing a straightforward path to integrate the NCP2890 into various audio applications such as mobile phones, PDAs, GPS systems, and other portable electronic devices. The amplifier itself is capable of delivering 1W of continuous average power to an 8 Ohm BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, ensuring high-quality audio output with minimal power consumption.

Key features of the NCP2890GEVB include a low quiescent current which enhances battery life, a built-in thermal shutdown protection mechanism, and an externally controlled standby mode that further reduces power consumption when not in active use. Moreover, the board supports a wide range of supply voltages from 2.2V to 5.5V, making it versatile for various power scenarios.

The evaluation board comes equipped with several user-friendly interfaces, including input and output connectors that simplify the connection to audio sources and output devices. Additionally, it provides various test points for essential signals, allowing for in-depth analysis and debugging. The board’s compact size and pre-mounted components make it convenient for immediate use, reducing the time required for initial setup and testing.

For developers seeking to optimize their audio solutions, the NCP2890GEVB Evaluation Board from ON Semiconductor is an indispensable tool. It not only demonstrates the high performance of the NCP2890 audio amplifier but also serves as a robust starting point for developing custom audio applications that demand energy efficiency, sound quality, and reliability.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Texas Instruments
DRV600EVM / DRV600 DirectPath? 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Need more? Email Us
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess