EN
  • EN
  • DE

NCP302LSN28T1G

Part No NCP302LSN28T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5TSOP / Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.8V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP302
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351146-NCP302LSN28T1G
Ultra Librarian 3D Model Ultra Librarian NCP302LSN28T1G CAD Model

Description

ON Semiconductor NCP302LSN28T1G Voltage Detector

The ON Semiconductor NCP302LSN28T1G is a high-performance voltage detector designed for the precise monitoring of power supply voltages. This small yet robust component is an essential device for applications that require reliable voltage detection to ensure the proper functioning of electronic systems. It is particularly suitable for battery-powered devices, microprocessor and microcontroller power monitoring, and portable electronics where maintaining the correct operating voltage is critical.

Key Features

  • Precision Voltage Monitoring: The NCP302LSN28T1G offers a fixed voltage threshold of 2.8V, providing accurate detection to safeguard your electronics from under-voltage conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage detector consumes minimal power, making it ideal for battery-operated devices where power conservation is paramount.
  • High Output Current: The device is capable of sourcing or sinking up to 10 mA, allowing direct connection to a microcontroller or other logic devices without the need for additional components.
  • Fast Response Time: It features a rapid response time, enabling quick system reaction to voltage changes and providing an additional layer of protection for sensitive circuits.
  • Temperature Range: The detector operates over a wide temperature range, ensuring consistent performance in diverse environmental conditions.

Applications

  • Battery-powered devices
  • Microprocessor/microcontroller systems
  • Portable electronics
  • Power supply monitoring

Package and Reliability

The NCP302LSN28T1G is offered in a compact, surface-mount SOT-23 package, which is both space-saving and suitable for automated assembly processes. ON Semiconductor's commitment to quality means that this voltage detector is manufactured to high standards, ensuring reliability and performance consistency across a range of applications.

Whether you are designing a new power-sensitive device or looking to improve the safety and efficiency of an existing application, the NCP302LSN28T1G from ON Semiconductor is an excellent choice for your voltage detection needs. Its precision, low power consumption, and robust design make it a versatile component for any project requiring accurate voltage monitoring.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess