EN
  • EN
  • DE

NCP305LSQ30T3G

Part No NCP305LSQ30T3G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC82AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-82A, SOT-343
Case / Package SC-82AB
Family Name NCP305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP305LSQ30T3GOSTR, NCP305LSQ30T3GOS-ND, NCP305LSQ30T3GOSCT, NCP305LSQ30T3GOS, NCP305LSQ30T3GOSDKR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928823-NCP305LSQ30T3G
Ultra Librarian 3D Model Ultra Librarian NCP305LSQ30T3G CAD Model

Description

The ON Semiconductor NCP305LSQ30T3G is a high-precision voltage detector designed for the management of battery-powered systems. This device is an essential component for applications that require an accurate monitoring of the power supply voltage to ensure reliable operation.

Key Features

  • Voltage Threshold: The NCP305LSQ30T3G has a fixed voltage threshold of 3.0V, which is ideal for monitoring 3V power supply systems.
  • Low Current Consumption: With a typical quiescent current of only 0.8 µA, this voltage detector is optimized for battery-powered applications where power efficiency is crucial.
  • High Accuracy: Offering a precision of ±2.0% over the full temperature range, the device ensures dependable voltage detection for critical applications.
  • Output Type: The detector provides an open-drain N-channel output, which allows for easy interfacing with other components of the system.
  • Operating Temperature Range: It operates over a wide temperature range from -40°C to +85°C, suitable for various environmental conditions.
  • Small Package: Housed in a compact SC-70-5 package, the NCP305LSQ30T3G saves valuable board space in space-constrained designs.

Applications

The NCP305LSQ30T3G is versatile and can be used in a range of applications, including:

  • Portable Electronics
  • Microprocessor/ Microcontroller Systems
  • Battery-Powered Equipment
  • Power Management Systems

Product Summary

The NCP305LSQ30T3G from ON Semiconductor is a reliable and efficient solution for voltage detection in electronic devices. Its low power consumption, high accuracy, and small form factor make it an excellent choice for designers looking to enhance the safety and endurance of their battery-powered applications. Whether it's for consumer electronics or industrial equipment, this voltage detector ensures that systems operate within their intended voltage parameters, protecting them from potential damage due to power supply fluctuations.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess