EN
  • EN
  • DE

NCP3063MNTXG

Part No NCP3063MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV ADJ 1.5A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (4x4)
Win Source Part Number 025028-NCP3063MNTXG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP3063MNTXG CAD Model

Description

ON Semiconductor NCP3063MNTXG - Product Overview

The NCP3063MNTXG is a versatile and efficient DC-DC converter integrated circuit from ON Semiconductor, designed to cater to a broad range of power management applications. This compact, monolithic device is capable of stepping up, stepping down, or inverting input voltages, making it an ideal solution for multi-purpose power conversion in both consumer and industrial products.

Key Features

  • Adjustable Output Voltage: The NCP3063MNTXG allows for a wide range of output voltages, which can be tailored to specific needs through external components.
  • High Switching Frequency: With a switching frequency of up to 150 kHz, this IC provides a balance between efficiency and the size of external components, allowing for compact power supply designs.
  • Current Mode Operation: This feature provides improved transient response and simplified loop compensation.
  • Thermal Shutdown: The built-in thermal shutdown mechanism ensures the device operates within safe temperature limits, enhancing its reliability and longevity.
  • Short-Circuit Protection: The IC includes protection against short circuits, which helps prevent damage to the device and the powered application in adverse conditions.

Applications

The NCP3063MNTXG is suited for a wide array of applications, including but not limited to:

  • Portable Devices
  • LED Lighting
  • Battery Chargers
  • Power Adapters
  • DC Power Supply Modules

Package and Quality

ON Semiconductor has packaged the NCP3063MNTXG in a space-saving, Pb-free TSOP-6 package that is both RoHS and Green compliant. The device's quality is assured by ON Semiconductor's rigorous testing protocols, ensuring reliable performance in a wide range of environmental conditions.

Conclusion

With its flexibility, high efficiency, and robust protection features, the NCP3063MNTXG from ON Semiconductor stands out as a top choice for designers looking to create versatile and reliable power management systems. Its ease of use and compact size make it an excellent choice for a multitude of applications that require a dependable DC-DC conversion solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2556 $62.7800
115+ $1.0303 $118.4845
175+ $0.9982 $174.6850
240+ $0.9660 $231.8400
310+ $0.9337 $289.4470
415+ $0.8371 $347.3965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,950 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess