EN
  • EN
  • DE
  • IT

NCP308SN120T1G

Part No NCP308SN120T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6TSOP  /  Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.2V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.2s Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NCP308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCP308SN120T1G,2156-NCP308SN120T1G-OS
Standard Package 3,000
Win Source Part Number 1081826-NCP308SN120T1G
Ultra Librarian 3D Model Ultra Librarian NCP308SN120T1G CAD Model

Description

ON Semiconductor NCP308SN120T1G Voltage Supervisor

The ON Semiconductor NCP308SN120T1G is a high-performance voltage supervisor designed to maintain the integrity of power supplies in sensitive electronics. This compact, surface-mount device is an ideal solution for monitoring voltage levels and ensuring that systems operate within their specified voltage thresholds, thus providing essential protection against power supply glitches and brownouts.

Key Features

  • Supply Voltage Monitoring: The NCP308SN120T1G is capable of monitoring a threshold voltage of 1.2V, which is crucial for low-voltage applications that require precise voltage regulation.
  • Low Supply Current: It boasts a low supply current of typically 0.7 µA, making it suitable for battery-powered devices where power efficiency is critical.
  • High Accuracy: This component offers a precision threshold voltage accuracy of ±1.5%, ensuring reliable operation and monitoring.
  • Fast Response Time: With a quick response time, the NCP308SN120T1G can rapidly detect under-voltage conditions and respond accordingly to prevent system damage.
  • Open Drain Output: The device features an open-drain output, which provides the flexibility to connect to different voltage levels and interface with other system components.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, making it suitable for use in various environmental conditions.

Applications

The NCP308SN120T1G is versatile and can be employed in a diverse range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Consumer electronics
  • Automotive systems

With its robust design and precise voltage monitoring capabilities, the NCP308SN120T1G from ON Semiconductor is an essential component for ensuring the reliability and stability of electronic systems. Its small footprint and low power consumption make it an excellent choice for designers looking to incorporate voltage supervision without compromising on space or energy efficiency.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7707 $58.1847
50+ $2.2734 $113.6700
77+ $2.2024 $169.5848
106+ $2.1314 $225.9284
136+ $2.0602 $280.1872
182+ $1.8471 $336.1722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,466 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess