ON Semiconductor NCP3120MNT Overview
The NCP3120MNT from ON Semiconductor is a high-efficiency, high-performance monolithic synchronous buck regulator that operates from a wide input voltage range. This versatile component provides a compact and efficient power management solution for a variety of applications, including computing, networking, and consumer electronics.
The device is capable of delivering up to 12A of continuous output current with an input voltage range of 4.5V to 18V, making it suitable for systems that require a stable and reliable power supply. The NCP3120MNT incorporates advanced features such as a fixed-frequency current mode control that provides fast transient response and cycle-by-cycle current limiting.
Key Features
- High Efficiency: Integrated low Rds(on) switches to minimize power loss.
- Wide Input Voltage Range: Operational from 4.5V to 18V, accommodating a variety of power sources.
- Output Current: Capable of delivering up to 12A of continuous output current.
- Adjustable Output Voltage: Allows for a flexible voltage setting to meet specific application requirements.
- Stable Operation: Fixed-frequency operation for reduced noise and easier filtering.
- Protection Features: Includes overcurrent protection, thermal shutdown, and under-voltage lockout to ensure safe operation.
- Compact Package: Available in a space-saving QFN-20 package.
Applications
The NCP3120MNT is designed to meet the demands of a wide range of applications, offering a reliable power solution for:
- Desktop and Notebook Computers
- Networking and Telecommunications Equipment
- Graphics Cards
- Game Consoles
- Consumer Electronics
With its high power efficiency, robust protection features, and versatile performance, the NCP3120MNT from ON Semiconductor is an excellent choice for designers looking to enhance the power management capabilities of their products.