EN
  • EN
  • DE

NCP3126ADR2G

Part No NCP3126ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3 A Synchronous PWM Switching Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 13.2V
Output Voltage 0.8V
Output Voltage MAX 10.56V
Output Current 3A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1230222-NCP3126ADR2G
Manufacturer Homepage www.onsemi.com
Family Name NCP3126
Introduction Date May 03, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP3126ADR2G CAD Model

Description

ON Semiconductor NCP3126ADR2G Overview

The NCP3126ADR2G is a high-performance, synchronous PWM buck converter integrated circuit designed by ON Semiconductor. It is specifically engineered to provide a highly efficient power conversion solution for a wide range of applications, including computing, networking, telecommunications, and consumer electronics.

Key Features

  • Output Voltage Range: The NCP3126ADR2G offers an adjustable output voltage range, which allows for a high level of flexibility in various applications.
  • High Efficiency: With synchronous operation, the device achieves high efficiency, which can exceed 95% under specific conditions, thus reducing heat dissipation and improving system reliability.
  • Current Mode Control: The device features current mode control to provide fast transient response and cycle-by-cycle current limiting for enhanced performance and protection.
  • Integrated MOSFETs: The inclusion of low RDS(on) integrated MOSFETs minimizes the need for external components, reducing the overall footprint and bill of materials.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which allows for noise-sensitive applications to minimize electromagnetic interference (EMI).

Applications

The NCP3126ADR2G is suitable for a variety of applications that require efficient power conversion. Its versatility makes it an excellent choice for:

  • Point-of-Load (POL) conversions
  • Graphics cards and memory power supplies
  • Networking and telecommunication equipment
  • Consumer electronics such as gaming consoles and TVs
  • Industrial and medical equipment

Technical Specifications

  • Input Voltage: The device operates over a wide input voltage range, making it compatible with various supply voltages.
  • Output Current: It is capable of delivering a continuous output current, sufficient for a broad range of power requirements.
  • Thermal Performance: The NCP3126ADR2G is designed with thermal shutdown and over-temperature protection features to ensure safe operation under high power conditions.
  • Packaging: Available in a compact SOIC-8 package, the NCP3126ADR2G saves space on the PCB and is suitable for automated assembly processes.

With its robust feature set and flexible design, the NCP3126ADR2G from ON Semiconductor stands out as a reliable choice for designers looking to optimize power efficiency and performance in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8061 $60.4575
175+ $0.6615 $115.7625
275+ $0.6408 $176.2200
375+ $0.6202 $232.5750
485+ $0.5994 $290.7090
645+ $0.5375 $346.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess