EN
  • EN
  • DE

NCP348AEMTTBG

Part No NCP348AEMTTBG
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC OVERVOLTAGE PROT CTLR 10WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Clamping 6.4V
Technology Mixed Technology
Number of Circuits 3
Applications General Purpose
Mounting SMD (SMT)
Case / Package 10-WDFN (2.5x2)
Win Source Part Number 109718-NCP348AEMTTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP348AEMTTBG CAD Model

Description

The NCP348AEMTTBG from ON Semiconductor is a state-of-the-art power management integrated circuit (IC) designed to provide overvoltage protection (OVP) for sensitive electronics. This IC is an essential component for safeguarding devices against harmful voltage spikes and surges that can occur during events such as power supply overloads or lightning strikes.

Key Features

  • Overvoltage Protection: The NCP348AEMTTBG offers robust protection against overvoltages, ensuring that the connected device remains safe and operational even under extreme conditions.
  • Wide Operating Range: With an input voltage range from 2.3V to 5.5V, this IC is versatile and can be used in a broad array of applications, from portable electronics to fixed voltage systems.
  • Low Quiescent Current: The low quiescent current minimizes power consumption when the device is in standby mode, making it ideal for battery-powered applications.
  • Fast Response Time: The IC reacts swiftly to overvoltage conditions, providing quick protection and minimizing the risk of damage to the connected equipment.
  • High Accuracy: Precision overvoltage protection ensures that the device operates within a tight voltage threshold, maintaining the integrity of the electronic system.

Applications

The NCP348AEMTTBG is suitable for a wide range of applications, particularly where precision voltage control and protection are critical. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • GPS and Navigation Systems
  • Other Portable Electronic Devices

Package and Quality

The NCP348AEMTTBG is offered in a compact, lead-free package that is both space-saving and environmentally friendly. ON Semiconductor's commitment to quality ensures that this IC meets the highest industry standards for performance and reliability.

For designers and engineers seeking a reliable solution for overvoltage protection, the NCP348AEMTTBG from ON Semiconductor is an excellent choice that combines advanced protection features with high performance and energy efficiency.

You May Also Be Interested in

Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Lowest to $5.8172
NXP / Nexperia
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 55V 0603
Lowest to $0.2714
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.1296
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess