EN
  • EN
  • DE

NCP5203

Part No NCP5203
Manufacturer ON Semiconductor
Description 2-in-1 DDR Power Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1230334-NCP5203
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5203 CAD Model

Description

ON Semiconductor NCP5203 Product Overview

The NCP5203 from ON Semiconductor is a high-performance dual MOSFET gate driver specifically designed to address the stringent requirements of server, telecom, and industrial power supply applications. This advanced gate driver is capable of driving two N-channel power MOSFETs in a synchronous buck converter topology, offering enhanced power efficiency and improved thermal performance.

Key Features

  • High Peak Output Drive Current: The NCP5203 provides a robust peak output drive current of up to 2A, enabling rapid charging and discharging of the gate capacitance of large power MOSFETs, thus ensuring swift switching transitions and reduced switching losses.
  • Adaptive Non-Overlap Control: To prevent simultaneous conduction of both MOSFETs, the NCP5203 incorporates adaptive non-overlap control, significantly reducing the risk of shoot-through, which enhances system reliability and efficiency.
  • Wide Supply Voltage Range: Operating over a wide supply voltage range from 10V to 13.2V, the NCP5203 is versatile and can be used in various power supply designs without the need for additional voltage regulation components.
  • Independent Inputs: With separate inputs for the high-side and low-side drivers, the NCP5203 offers designers the flexibility to optimize the gate drive signals for their specific application requirements.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the gate driver operates only when the supply voltage is sufficient, protecting the power stage from inadequate gate drive and potential malfunction.

Applications

The NCP5203 is suitable for a wide range of high-efficiency power conversion applications, including:

  • Server and Telecom Power Supplies
  • DC-DC Converters
  • Industrial Power Systems
  • Point of Load (POL) Modules

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the NCP5203 is no exception. This gate driver is built to meet the high standards expected from a leading semiconductor manufacturer, ensuring long-term performance and dependability in critical power management applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess