EN
  • EN
  • DE

NCP5316MNR2

Part No NCP5316MNR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description Four/Five/Six-Phase Buck CPU Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Controller, CPU
Voltage - Input 9.5 V ~ 18 V
Number of Outputs 6
Voltage - Output 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
RoHS State Request Verification
Win Source Part Number 1230346-NCP5316MNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP5316
Introduction Date June 12, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP5316MNR2 CAD Model

Description

The ON Semiconductor NCP5316MNR2 is a high-performance, multi-phase buck controller designed to meet the rigorous power requirements of modern microprocessors and graphic processors. This advanced power management IC is engineered to provide precise voltage regulation, enhanced power efficiency, and improved system stability, making it an ideal solution for computing, gaming, and high-performance workstation applications.

Key Features

  • Multi-Phase Operation: The NCP5316MNR2 can operate in multiple phases, distributing the load and reducing the stress on individual components, which results in improved efficiency and thermal performance.
  • Dynamic Voltage Control: This controller supports dynamic voltage identification (VID) that allows for real-time voltage adjustments, ensuring optimal performance and power savings.
  • High Precision: With its integrated high-precision resistors, the NCP5316MNR2 ensures accurate voltage regulation, critical for the stability and longevity of sensitive electronic components.
  • Integrated Gate Drivers: The inclusion of built-in gate drivers simplifies the design and reduces external component count, which can help to minimize the overall footprint and cost of the power supply solution.

Applications

The NCP5316MNR2 is versatile and can be employed in a variety of applications that require efficient and reliable power management. Its robust design is particularly suited for:

  • Desktop and Laptop Computers
  • High-Performance Graphic Cards
  • Server and Networking Equipment
  • Embedded Systems

Technical Specifications

The NCP5316MNR2 operates over a wide input voltage range and features multiple output phases for flexible power distribution. It is packaged in a compact QFN-40 package, which is ideal for space-constrained applications. The device also includes a range of protection features such as overvoltage, undervoltage, and thermal shutdown to ensure reliable operation under various conditions.

Conclusion

ON Semiconductor's NCP5316MNR2 multi-phase buck controller is a sophisticated solution for high-performance power delivery. Its advanced features and robust design make it an excellent choice for designers looking to enhance the efficiency, reliability, and power management of their next-generation electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess