EN
  • EN
  • DE

NCP5386MNR2G

Part No NCP5386MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 1/2PHASE 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR10, VR11, AMD CPU
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 2
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 060032-NCP5386MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5386MNR2G CAD Model

Description

ON Semiconductor NCP5386MNR2G Voltage Regulator

The NCP5386MNR2G from ON Semiconductor is a high-performance, multi-phase voltage regulator designed to deliver exceptional power management for advanced computing applications. This efficient and versatile component is engineered to meet the rigorous demands of modern processors and ASICs, ensuring stable and reliable power supply for your system.

Key Features:

  • Multi-Phase Operation: Provides excellent load regulation and reduces power dissipation, enhancing system performance and energy efficiency.
  • High Current Capability: Designed to handle high current demands, making it suitable for powering robust CPUs and GPUs.
  • Adaptive Voltage Positioning (AVP): Adjusts the output voltage as a function of the load current to minimize power loss and improve transient response.
  • Overcurrent Protection: Features integrated overcurrent protection to safeguard the device and the system from excessive currents that can cause damage.
  • Differential Remote Voltage Sensing: Ensures precise voltage regulation by compensating for IR drops in the power delivery path.
  • Programmable Switching Frequency: Allows optimization of the regulator's performance to match specific application requirements.
  • Thermal Shutdown: Provides additional protection by shutting down the regulator in the event of excessive temperature rise.

Applications:

  • Desktop and Server Motherboards
  • Graphics Cards
  • Workstations
  • High-Performance Computing Systems
  • Embedded Systems

The NCP5386MNR2G is housed in a compact QFN-40 package, making it an ideal solution for space-constrained applications. Its robust design ensures that it can operate in a wide range of temperatures, maintaining consistent performance even under challenging conditions. Whether you're designing a high-end gaming PC, a server, or any other system requiring stable and efficient power delivery, the NCP5386MNR2G voltage regulator is an excellent choice for your power management needs.

ON Semiconductor's commitment to quality and performance is evident in the NCP5386MNR2G, providing designers with a reliable and effective solution for their power regulation challenges.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1330 $66.7980
13+ $9.1349 $118.7537
20+ $8.8496 $176.9920
27+ $8.5632 $231.2064
35+ $8.2779 $289.7265
47+ $7.4220 $348.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess