EN
  • EN
  • DE
  • IT

NCP81172

Part No NCP81172
Manufacturer ON Semiconductor
Description 2-Phase Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230492-NCP81172
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81172 CAD Model

Description

ON Semiconductor NCP81172 Gate Driver

The NCP81172 from ON Semiconductor is a high-performance gate driver designed to meet the demanding requirements of modern power conversion applications. This advanced driver is tailored for driving N-channel power MOSFETs and is an ideal solution for a wide range of power management tasks, including synchronous buck or half-bridge power stages.

Key Features

  • High Current Drive Capability: The NCP81172 is capable of delivering high peak current drive, with 4A source and 4A sink capabilities, ensuring efficient charging and discharging of the gate capacitance of MOSFETs.
  • Adaptive Dead Time Control: It incorporates an adaptive dead time control feature that optimizes switching transitions and minimizes dead time to improve efficiency and reduce cross-conduction losses.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 4.5V to 18V, allowing for flexibility in various system designs.
  • Integrated Bootstrap Diode: An integrated high-voltage bootstrap diode is included to provide the necessary gate drive voltage for the high-side MOSFET, simplifying the PCB layout and reducing external component count.
  • Under-Voltage Lockout (UVLO): Both high-side and low-side channels feature under-voltage lockout to ensure the device operates only when sufficient supply voltage is present, enhancing system safety and reliability.
  • Robust Protection Features: The NCP81172 includes protection against overcurrent and features a thermal shutdown mechanism to protect against overheating.

Applications

The NCP81172 is suited for a variety of applications, particularly in the areas of:

  • Desktop and Notebook Adapters
  • Telecom and Networking Power Supplies
  • Servers and Storage Systems
  • DC-DC Converters
  • Point of Load (POL) Modules

With its robust design and comprehensive feature set, the NCP81172 gate driver from ON Semiconductor is a reliable and efficient choice for engineers looking to improve the performance and reliability of their power conversion systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8570 $59.9900
165+ $0.7034 $116.0610
255+ $0.6815 $173.7825
355+ $0.6595 $234.1225
455+ $0.6376 $290.1080
610+ $0.5717 $348.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess