EN
  • EN
  • DE

NCS2001SQ1T2G

Part No NCS2001SQ1T2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP GP 1.4MHZ RR SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 10pA
Voltage - Input Offset 500μV
Operating Supply Current 820μA
Channel Output Current 96mA
Supply Voltage - Operating 0.9 V to 7 V, ±0.45 V to 3.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 136377-NCS2001SQ1T2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCS2001SQ1T2G CAD Model

Description

Product Overview: NCS2001SQ1T2G

The NCS2001SQ1T2G is a high-performance operational amplifier (op-amp) designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This precision op-amp is tailored for a wide range of applications, including but not limited to industrial, automotive, and consumer electronics. It offers an excellent balance of features that make it a versatile choice for designers looking for reliability and efficiency.

Key Features

  • Low Power Consumption: The NCS2001SQ1T2G is designed to operate with minimal power usage, making it suitable for battery-operated devices and power-sensitive applications.
  • High Gain Bandwidth Product: With a high gain bandwidth, this op-amp can handle a wide range of frequencies, ensuring high-performance across various signal processing tasks.
  • Rail-to-Rail Output: The device features rail-to-rail output capabilities, which allows it to swing its output voltage from the lowest supply voltage (ground) to the highest, maximizing the dynamic range in low-voltage applications.
  • Stable Operation: The NCS2001SQ1T2G is designed for stable operation without phase reversal, ensuring consistent performance under varying conditions.
  • Extended Temperature Range: This op-amp operates effectively across a broad temperature range, making it suitable for industrial and automotive environments that require robust temperature performance.

Applications

The versatility of the NCS2001SQ1T2G allows it to be integrated into a variety of circuits. It is commonly used in analog filters, voltage followers, integrators, and charge amplifiers. Additionally, its precision characteristics make it ideal for sensor interfaces, data acquisition systems, and active filtering in automotive electronics.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCS2001SQ1T2G is no exception and is built to meet stringent standards, ensuring high reliability and performance consistency. Its robust design is capable of withstanding the demanding conditions of both consumer and industrial-grade applications.

In summary, the NCS2001SQ1T2G from ON Semiconductor represents a blend of efficiency, precision, and durability, making it a top choice for engineers and designers looking to enhance their electronic designs with a reliable operational amplifier.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess