EN
  • EN
  • DE
  • IT

NCV303LSN16T1G

Part No NCV303LSN16T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5TSOP / Voltage Detector Series with Programmable Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Part Number Series NCV303
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803056-NCV303LSN16T1G
Ultra Librarian 3D Model Ultra Librarian NCV303LSN16T1G CAD Model

Description

ON Semiconductor NCV303LSN16T1G Voltage Detector

The NCV303LSN16T1G from ON Semiconductor is a high-precision, low-power voltage detector designed for the stringent requirements of automotive and industrial applications. This device is adept at monitoring power supplies to ensure that the system voltage remains within specified thresholds, thereby providing a reliable solution for system protection and power management.

Key Features

  • High Accuracy: It offers a tight detection threshold, ensuring precise monitoring of the system voltage levels.
  • Low Power Consumption: The NCV303LSN16T1G is optimized for applications that require minimal power draw, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: This voltage detector operates over a broad range of supply voltages, accommodating a variety of system requirements.
  • Temperature Range: It is designed to operate over the automotive temperature range, making it robust for challenging environments.
  • Output Type: The open drain output allows for easy interfacing with microcontrollers and other logic devices.

Applications

The NCV303LSN16T1G is versatile in its use, suitable for a range of applications including:

  • Automotive systems where consistent performance in variable conditions is critical.
  • Industrial equipment that requires reliable voltage monitoring for safety and efficiency.
  • Portable and battery-powered devices where power conservation is a priority.
  • Microprocessor and microcontroller systems that need accurate power-on reset signals.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV303LSN16T1G is no exception. It is AEC-Q100 qualified, indicating its suitability for automotive applications. Additionally, it is manufactured in ISO/TS16949 certified facilities, ensuring high standards of production and reliability.

In conclusion, the NCV303LSN16T1G voltage detector from ON Semiconductor is a robust, accurate, and energy-efficient solution for any application that requires precise voltage monitoring. Its wide operating voltage range, low power consumption, and high accuracy make it an ideal choice for automotive, industrial, and portable applications where performance and reliability are non-negotiable.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8827 $56.4810
75+ $1.5448 $115.8600
115+ $1.4965 $172.0975
155+ $1.4483 $224.4865
200+ $1.4000 $280.0000
270+ $1.2552 $338.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess