EN
  • EN
  • DE

NCV4275DT

Part No NCV4275DT
Manufacturer ON Semiconductor
Description 5.0 V Low-Drop Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230619-NCV4275DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV4275DT CAD Model

Description

ON Semiconductor NCV4275DT: A Robust Automotive Power Regulator

The NCV4275DT from ON Semiconductor is a high-performance, low-dropout voltage regulator specifically designed to meet the rigorous standards of automotive applications. Engineered with precision, this regulator offers a stable and reliable power source, making it an ideal solution for supplying microprocessors and other sensitive electronic components in vehicular environments.

With a fixed output voltage of 5V and an output current capability of up to 750mA, the NCV4275DT can easily cater to the needs of power-sensitive circuits. Its low dropout voltage ensures efficient operation even when the supply voltage is close to the output voltage, which is particularly beneficial during battery voltage fluctuations commonly experienced in automotive settings.

The device boasts an impressive suite of protection features that safeguard it and the connected load from the harsh conditions typical in automotive applications. These include overcurrent protection, thermal shutdown, and load dump protection, which ensures stability against voltage spikes caused by sudden battery disconnection. Additionally, the NCV4275DT is equipped with a low quiescent current, contributing to reduced power consumption when in standby mode, an important attribute for battery-operated systems.

ON Semiconductor has designed the NCV4275DT with robustness in mind. The device is housed in a durable TO-252 package, which not only provides a compact footprint but also ensures reliable thermal performance and mechanical robustness. The regulator is qualified for use in automotive applications according to AEC-Q100 standards, demonstrating its compliance with the highest quality and reliability benchmarks in the industry.

The NCV4275DT is versatile and can be used in a wide range of automotive applications including infotainment systems, instrument clusters, and advanced driver-assistance systems (ADAS). Its commitment to quality, reliability, and performance make it a standout choice for designers who require a dependable power management solution for their automotive projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0926 $60.0930
130+ $0.8974 $116.6620
200+ $0.8686 $173.7200
275+ $0.8408 $231.2200
360+ $0.8131 $292.7160
480+ $0.7288 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,220 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess