The ON Semiconductor NCV4299G is a precision micro-power voltage regulator designed to deliver optimal performance in automotive and industrial applications. This high-quality component offers a fixed output voltage of 5V, with a maximum output current of 150 mA, making it an excellent choice for low-power devices that require a stable and reliable power supply.
Constructed with the latest technology, the NCV4299G boasts an impressive feature set that includes thermal shutdown and current limit protection, ensuring the longevity and safety of both the regulator and the devices it powers. The thermal shutdown feature prevents the regulator from overheating, while the current limit protection guards against excessive current draw that could potentially damage the circuit.
One of the key advantages of the NCV4299G is its low dropout voltage, which enables it to maintain a constant 5V output even when the input-to-output differential is minimal. This low dropout characteristic is especially beneficial in battery-operated devices where maximizing the use of available battery voltage is crucial.
Additionally, the NCV4299G is designed with a low quiescent current, which significantly reduces power consumption when the device is in standby mode. This feature is particularly important for automotive applications where energy efficiency can have a direct impact on fuel economy and battery life.
The NCV4299G is available in a robust surface-mount package that ensures easy integration into a wide range of electronic systems. Its compact size and footprint make it suitable for space-constrained applications without sacrificing performance or reliability.
With its combination of features, the NCV4299G from ON Semiconductor stands out as a versatile voltage regulator that meets the stringent requirements of automotive and industrial environments. Whether you're designing an in-car entertainment system, a portable device, or a sensitive sensor array, the NCV4299G provides the stable power supply needed for optimal operation.