EN
  • EN
  • DE

NCV7349D13R2G

Part No NCV7349D13R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features 1/1 Transceiver Half CANbus 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCV7349
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV7349D13R2GOSDKR, NCV7349D13R2GOSCT, NCV7349D13R2GOSTR, NCV7349D13R2G-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887145-NCV7349D13R2G
Ultra Librarian 3D Model Ultra Librarian NCV7349D13R2G CAD Model

Description

Introducing the NCV7349D13R2G from ON Semiconductor

The NCV7349D13R2G is a cutting-edge System Basis Chip (SBC) designed by ON Semiconductor that serves as a foundational component for automotive applications. This versatile chip is specifically engineered to meet the stringent requirements of the automotive industry, providing a robust and reliable solution for vehicle networking systems.

Key Features

  • Integrated LIN Transceiver: The NCV7349D13R2G comes with a built-in Local Interconnect Network (LIN) transceiver, which facilitates seamless communication within the vehicle's network. This ensures efficient data exchange between different electronic control units (ECUs).
  • Voltage Regulator: An onboard voltage regulator provides a stable supply voltage for the connected microcontroller and other peripherals, enhancing the system's overall reliability.
  • Watchdog Timer: A watchdog timer is included to monitor the proper functioning of the system, resetting the microcontroller in case of a software failure, which helps prevent system malfunctions.
  • High ESD Protection: The device offers excellent Electrostatic Discharge (ESD) protection, safeguarding the electronic components against sudden voltage spikes that can occur in the harsh automotive environment.
  • Low Standby Current: Designed for energy efficiency, the NCV7349D13R2G boasts a low standby current, which is crucial for reducing battery drain when the vehicle is not in operation.

Applications

The NCV7349D13R2G is highly suitable for a range of applications within the automotive sector. It is commonly used in body control modules, gateway modules, seat control modules, and various sensor interfaces. Its robust design ensures reliable performance in applications that require network communication under challenging conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV7349D13R2G is no exception. It is manufactured to meet the highest quality standards and has undergone rigorous testing to ensure it meets the reliability demands of automotive applications. With the NCV7349D13R2G, manufacturers can expect a product that delivers consistent performance and longevity, contributing to the overall safety and efficiency of automotive systems.

For more information or to request samples, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0564 $52.8200
120+ $0.8668 $104.0160
180+ $0.8397 $151.1460
250+ $0.8126 $203.1500
320+ $0.7855 $251.3600
430+ $0.7043 $302.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess