EN
  • EN
  • DE

NCV7705DQR2G

Part No NCV7705DQR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V 36SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver - SPI 36-SSOP-EP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 36-SSOP-EP
Family Name NCV7705
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Part Number NCV7705ADQR2G, NCV7705ADQR2G-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887151-NCV7705DQR2G
Ultra Librarian 3D Model Ultra Librarian NCV7705DQR2G CAD Model

Description

ON Semiconductor NCV7705DQR2G Overview

The NCV7705DQR2G is a versatile and robust integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to cater to the demanding requirements of automotive applications, offering a high level of integration to enable reliable and compact solutions.

Key Features

  • High Integration: The NCV7705DQR2G integrates multiple functions into a single chip, helping to reduce the overall component count and save on PCB space.
  • Automotive Grade: Designed to meet stringent automotive standards, this device is qualified for use in a variety of automotive applications, ensuring reliability and performance under harsh conditions.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • Thermal Protection: The device includes features such as over-temperature shutdown, protecting the IC from potential damage due to overheating.
  • Diagnostic Functions: Built-in diagnostic capabilities enable the detection of system faults, enhancing the safety and reliability of the application.

Applications

The NCV7705DQR2G is well-suited for a wide range of automotive applications, including but not limited to:

  • Body Control Modules
  • Automotive Lighting Systems
  • Engine Management Systems
  • Powertrain Applications

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NCV7705DQR2G meets the highest standards. The device is AEC-Q100 qualified, which is a critical requirement for automotive integrated circuits, indicating that it has passed rigorous testing for reliability and performance.

Conclusion

The NCV7705DQR2G from ON Semiconductor stands out as a highly integrated, reliable solution for automotive electronics. Its combination of diagnostic features, thermal protection, and compliance with automotive standards makes it an essential component for designers looking to create sophisticated and durable automotive systems.

You May Also Be Interested in

Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess