EN
  • EN
  • DE

NCV887720D1R2G

Part No NCV887720D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2V ~ 40V
Frequency - Switching 170kHz
Duty Cycle (Max) 83%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV887720
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648130-NCV887720D1R2G
Ultra Librarian 3D Model Ultra Librarian NCV887720D1R2G CAD Model

Description

ON Semiconductor NCV887720D1R2G: A Robust Automotive Grade Buck Converter

The NCV887720D1R2G is a high-performance buck converter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to meet the stringent requirements of automotive applications, providing a reliable and efficient power conversion solution for the automotive industry.

Key Features

  • High Efficiency: The NCV887720D1R2G offers excellent conversion efficiency, which is crucial for reducing power loss and improving the overall performance of automotive electronics.
  • Wide Input Voltage Range: This buck converter is capable of handling a broad range of input voltages, making it versatile for various automotive electrical systems.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, ensuring compatibility with different devices and subsystems within the vehicle.
  • Thermal Protection: With built-in thermal protection features, the NCV887720D1R2G is safeguarded against overheating, which is a critical consideration in the harsh environments found in automotive applications.
  • Overcurrent Protection: The device includes overcurrent protection to prevent damage from unexpected current spikes, enhancing its durability and longevity.
  • Automotive Qualification: ON Semiconductor's NCV887720D1R2G is AEC-Q100 qualified, ensuring it meets the reliability standards for automotive electronics.

Applications

The NCV887720D1R2G is suitable for a variety of applications within the automotive sector. It can be used in powertrain systems, infotainment units, advanced driver-assistance systems (ADAS), and other electronic modules that require stable and efficient power supply solutions.

Package and Availability

ON Semiconductor's NCV887720D1R2G comes in a compact, surface-mount package that is designed for space-constrained applications. Its robust design ensures that it can withstand the vibrations and shocks typically encountered in automotive environments. The product is available through ON Semiconductor's distribution network, ensuring easy accessibility for manufacturers and designers working on automotive projects.

With its combination of efficiency, flexibility, and reliability, the NCV887720D1R2G buck converter is an excellent choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8520 $55.5600
70+ $1.5196 $106.3720
105+ $1.4721 $154.5705
145+ $1.4246 $206.5670
185+ $1.3771 $254.7635
245+ $1.2347 $302.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess