EN
  • EN
  • DE

NCV890200PDR2G

Part No NCV890200PDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8SOIC  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 34V
Current - Output 2A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number NCV890200
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV890200PDR2GOSCT,NCV890200PDR2GOSDKR,NCV890200PDR2GOSTR
Standard Package 2,500
Win Source Part Number 963154-NCV890200PDR2G
Ultra Librarian 3D Model Ultra Librarian NCV890200PDR2G CAD Model

Description

ON Semiconductor NCV890200PDR2G Voltage Regulator

The NCV890200PDR2G is a high-performance voltage regulator designed and manufactured by ON Semiconductor, renowned for their innovation in energy-efficient electronics. This precision device caters to automotive applications, ensuring reliable and stable voltage supply in a variety of demanding conditions.

Constructed with robust technology to withstand harsh automotive environments, the NCV890200PDR2G is AEC-Q100 qualified, signifying its compliance with the stringent quality standards required for automotive electronic components. This voltage regulator is particularly suited for use in powertrain systems, body electronics, and infotainment systems, offering designers a trusted solution for power management in vehicles.

The device features a fixed output voltage, which is finely tuned to deliver a consistent performance. Its high accuracy output ensures that sensitive automotive electronics receive a stable voltage, which is crucial for maintaining system reliability and performance. The NCV890200PDR2G also boasts excellent transient response, which helps to protect downstream components from voltage spikes and dips that occur in the electrical system of a vehicle.

With its low dropout voltage, the NCV890200PDR2G operates efficiently, reducing power loss and heat generation. This characteristic is especially beneficial in automotive applications where thermal management is a critical concern. The regulator's power-saving capabilities contribute to the overall energy efficiency of the vehicle, aligning with the automotive industry's shift towards greener technologies.

The NCV890200PDR2G is packaged in a small form factor, making it ideal for space-constrained applications. Its compact size does not compromise its performance or durability, as it is designed to meet the longevity requirements of the automotive industry. The device also features built-in protection mechanisms, such as overcurrent protection and thermal shutdown, which safeguard it and the application it serves from potential damage due to extreme operating conditions.

In summary, the NCV890200PDR2G from ON Semiconductor is a top-tier voltage regulator that offers automotive designers a reliable, efficient, and protected power management solution, ensuring the smooth operation of vehicle electronics in a compact and durable package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6253 $53.0024
19+ $5.4362 $103.2878
29+ $5.2663 $152.7227
40+ $5.0964 $203.8560
51+ $4.9265 $251.2515
68+ $4.4169 $300.3492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,668 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess