EN
  • EN
  • DE

NLAS3799BMNR2G

Part No NLAS3799BMNR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL DPDT 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit DPDT
Number of Circuits 2
Max On Resistance 400 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm (Max)
Single Supply Voltage (V+) 1.65 V to 4.5 V
Max Switch Time (Ton,Toff) 50ns, 30ns
-3db Bandwidth 19MHz
Charge Injection 51pC
Channel Capacitance(CS off, CD off) 3pF
Max Leakage Current (IS off) 500nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-WQFN (1.8x2.6)
Win Source Part Number 123917-NLAS3799BMNR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLAS3799BMNR2G CAD Model

Description

The NLAS3799BMNR2G is a high-performance, low-voltage dual SPDT (Single Pole Double Throw) analog switch designed by ON Semiconductor, a leader in energy-efficient innovations. This switch is tailored for applications requiring efficient routing of analog or digital signals in portable and battery-powered devices.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 1.65V to 4.3V, making it ideal for low-voltage applications.
  • High Bandwidth: With a bandwidth of 300 MHz, it can handle high-speed signals without significant attenuation, ensuring signal integrity.
  • Low On-Resistance: The NLAS3799BMNR2G offers a low on-resistance of typically 0.5 Ohms at 2.7V, which minimizes signal distortion and power loss.
  • Low Crosstalk: Crosstalk between channels is minimized, which is crucial for maintaining signal clarity in complex circuits.
  • ESD Protection: The device includes built-in ESD protection circuitry, safeguarding it from electrostatic discharges during handling and operation.

Applications

The NLAS3799BMNR2G's versatility makes it suitable for a wide range of applications:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable consumer electronics
  • Medical equipment

Package and Quality

The device comes in a micro-miniature, thin, dual flat no-lead package (µDFN), which is optimal for space-constrained applications. The package is Pb-free, Halide free, and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. Additionally, the NLAS3799BMNR2G is designed for high durability and reliability, meeting the stringent quality standards expected from ON Semiconductor products.

In summary, the NLAS3799BMNR2G from ON Semiconductor is a robust, high-performance analog switch that offers designers a compact and efficient solution for signal switching in a variety of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5376 $53.8160
80+ $1.2616 $100.9280
125+ $1.2222 $152.7750
170+ $1.1827 $201.0590
220+ $1.1433 $251.5260
295+ $1.0251 $302.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,964 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess