EN
  • EN
  • DE

NLAS4783BMN1R2G

Part No NLAS4783BMN1R2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Triple SPDT 1.0 ohm RON Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 1 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm (Maximum)
Operating Supply Voltage 1.65 V ~ 4.5 V
Switch Time (Ton, Toff) (Maximum) 27ns, 20ns
-3db Bandwidth 17MHz
Charge Injection 50pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 500nA
Crosstalk -62dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1231625-NLAS4783BMN1R2G
Manufacturer Homepage www.onsemi.com
Family Name NLAS4783B
Introduction Date March 03, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAS4783BMN1R2G CAD Model

Description

The NLAS4783BMN1R2G is a high-performance, advanced analog switch IC designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This particular model is part of the NLAS series, which is renowned for its low-voltage operation and low on-resistance, making it an ideal choice for a variety of applications requiring efficient signal switching.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (Ron) which minimizes signal distortion and ensures high signal integrity.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various power supply requirements and making it versatile for different design needs.
  • Single Supply Operation: Designed for single supply operation, this switch can operate from a single power source, simplifying circuit design and reducing power consumption.
  • High-Speed Switching: The NLAS4783BMN1R2G is capable of high-speed switching, which is crucial for applications that require rapid signal routing.
  • Low Power Consumption: Its design emphasizes low power consumption, making it suitable for battery-powered devices where power efficiency is critical.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, enhancing its robustness and reliability in harsh environments.

Applications

The NLAS4783BMN1R2G is highly versatile and can be used in a wide range of applications. These include, but are not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable electronic devices
  • Sample and hold circuits
  • Analog and digital multiplexing

Package and Quality

The NLAS4783BMN1R2G comes in a compact, surface-mount package that is suitable for space-constrained applications. ON Semiconductor ensures high manufacturing standards, providing customers with a product that not only meets but exceeds industry quality norms. Whether you're designing consumer electronics or sophisticated industrial systems, the NLAS4783BMN1R2G offers reliability and performance that engineers can trust.

You May Also Be Interested in

Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess