EN
  • EN
  • DE

NLVVHC1GT126DT1G

Part No NLVVHC1GT126DT1G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 5TSOP / Noninverting Buffer / CMOS Logic Level Shifter with LSTTL.Compatible Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805337-NLVVHC1GT126DT1G
Ultra Librarian 3D Model Ultra Librarian NLVVHC1GT126DT1G CAD Model

Description

ON Semiconductor NLVVHC1GT126DT1G: A High-Performance Logic Level Translator

The ON Semiconductor NLVVHC1GT126DT1G is a versatile single-bit non-inverting logic level translator designed to address the challenges of interfacing devices operating at different voltage levels. This compact, high-speed component is a perfect solution for applications that require a seamless translation between domains, such as mixed-voltage systems where signal integrity is crucial.

Key Features

  • Wide Voltage Range: The NLVVHC1GT126DT1G operates over a broad voltage range from 1.65V to 5.5V on the A side and 1.65V to 5.5V on the B side, making it compatible with a variety of logic levels and allowing for flexible design options.
  • High-Speed Operation: With its capability to support high-speed signals, this device ensures minimal propagation delay, which is essential for high-performance digital circuits.
  • Low Power Consumption: Designed for efficiency, the NLVVHC1GT126DT1G has a low power consumption, contributing to energy savings in portable and battery-powered applications.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuits, which safeguard it against the damaging effects of static electricity.
  • Compact SOT-353 Package: Its small form factor allows for high-density PCB layouts, making it ideal for space-constrained applications.

Applications

The ON Semiconductor NLVVHC1GT126DT1G is suitable for a wide array of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Laptops and Notebooks
  • Data Communication Systems
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLVVHC1GT126DT1G is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions. Whether it's for prototyping or mass production, this logic level translator is an excellent choice for designers looking to bridge the gap between different voltage domains seamlessly.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official ON Semiconductor datasheet for the NLVVHC1GT126DT1G.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6122 $52.0370
200+ $0.5023 $100.4600
310+ $0.4866 $150.8460
425+ $0.4709 $200.1325
550+ $0.4552 $250.3600
740+ $0.4081 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess