EN
  • EN
  • DE

NM24C02LM8

Part No NM24C02LM8
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 2KBIT I2C 100KHZ 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 15ms
Access Time 3.5 µs
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NM24C02
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 258358-NM24C02LM8
Ultra Librarian 3D Model Ultra Librarian NM24C02LM8 CAD Model

Description

ON Semiconductor NM24C02LM8 EEPROM

The NM24C02LM8 from ON Semiconductor is a high-performance, 2-Kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to deliver reliable data storage with a long-term data retention capability. This compact memory solution is ideal for a wide range of applications, including consumer electronics, automotive, industrial control systems, and medical devices, where small form factor and low power consumption are essential.

Featuring a standard 8-pin SOIC package, the NM24C02LM8 integrates 2048 bits of memory, organized as 256 x 8, which allows for efficient storage of configuration settings, calibration data, or small application parameters. The device operates over a voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems, and provides a high degree of flexibility for designers.

One of the key advantages of the NM24C02LM8 EEPROM is its I²C-compatible (Two-Wire) serial interface, which simplifies integration into existing designs by enabling easy communication with microcontrollers and other digital systems. The device supports a bidirectional data transfer protocol and offers a fast data transfer rate, which is crucial for applications that require rapid access to stored data.

The EEPROM is designed with endurance in mind, capable of withstanding up to one million write cycles and offering a data retention period of over 40 years, ensuring the longevity and reliability of the data stored within. Additionally, the NM24C02LM8 features a self-timed write cycle with auto-clear, which simplifies the write operation and reduces the need for external timing control.

ON Semiconductor has also incorporated hardware write protection in the NM24C02LM8, which prevents accidental data overwrites and ensures the integrity of the stored information. This feature is particularly important in critical applications where data corruption cannot be tolerated.

In summary, the NM24C02LM8 EEPROM from ON Semiconductor is a robust, low-power memory solution that offers a simple interface, high endurance, and long-term data retention, making it an excellent choice for designers looking for a reliable and efficient non-volatile storage option.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess