Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 150 ns 32-PLCC (14x11.46)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (14x11.46)
Family Name NM27C010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887469-NM27C010V150
Ultra Librarian 3D Model Ultra Librarian NM27C010V150 CAD Model

Description

ON Semiconductor NM27C010V150: 1 Megabit (128K x 8) High Performance CMOS EPROM

The NM27C010V150 from ON Semiconductor is a high-performance, 1 Megabit CMOS EPROM (Erasable Programmable Read-Only Memory) designed for applications requiring storage and retrieval of critical data. This device boasts a large capacity of 128 kilobytes by 8 bits, making it ideal for use in a variety of systems, including computer BIOS, gaming, telecommunications, and industrial control systems.

Constructed with CMOS technology, the NM27C010V150 offers an excellent power-saving solution, with a typical power consumption of only 100 mW during active read operation and 500 μW in standby mode. This makes it an eco-friendly choice for power-sensitive designs.

The device offers fast access times, with speeds as low as 150 ns, ensuring quick data retrieval that is essential for high-speed computing tasks and real-time applications. The NM27C010V150 also supports a wide operating voltage range from 4.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with 5V operating logic levels.

One of the standout features of the NM27C010V150 is its programmable chip enable and output enable controls, which contribute to system resource optimization by allowing specific data to be accessed only when necessary. Furthermore, the device is packaged in a 32-pin DIP (Dual In-line Package), which is a widely accepted standard that ensures ease of integration into existing circuit boards and systems.

For data integrity, the NM27C010V150 includes data retention capability that is guaranteed for a minimum of 10 years, offering long-term reliability for applications where data preservation is paramount. Additionally, the EPROM can be erased and reprogrammed with ultraviolet (UV) light, giving it the flexibility to be reused and updated as system requirements evolve.

In summary, the NM27C010V150 from ON Semiconductor is a robust and reliable storage solution that combines high capacity, low power consumption, and fast access times, making it an excellent choice for a wide range of applications that require dependable non-volatile memory storage.

You May Also Be Interested in

Texas Instruments
1.5K-BIT SERIAL EPROM WITH SDQ INTERFACE
Lowest to $1.7536
ECAD model for BQ2024DBZRG4
Atmel
EPROM OTP 256K-bit 32K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C256R-20JC
STMicroelectronics
16 Mbit (2Mb x8 or 1Mb x16) Low Voltage UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27V160-100XF1
Microchip Technology
IC EPROM 4M PARALLEL 40DIP
Lowest to $7.0019
ECAD model for AT27C4096-90PU
Atmel
EPROM OTP 512K-bit 64K x 8 70ns Automotive 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C512R-70JZ
Amd
512 K-bit CMOS EPROM
Need more? Email Us
ECAD model for AM27C512-205DC
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C256-200DC
Microchip Technology
IC OTP 512KBIT 70NS 32PLCC / EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC T/R
Lowest to $6.5680
ECAD model for AT27C512R-70JU-T
Cypress Semiconductor Corp
EPROM UV 16K-bit 2K x 8 15ns 24-Pin Windowed CDIP
Lowest to $12.9704
ECAD model for CY7C245A-15WC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention