EN
  • EN
  • DE

NRVBS410LT3G

Part No NRVBS410LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 10V 4A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 10 V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 330 mV @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 mA @ 10 V
Capacitance @ Vr, F -
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number NRVBS410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1379373-NRVBS410LT3G
Ultra Librarian 3D Model Ultra Librarian NRVBS410LT3G CAD Model

Description

ON Semiconductor NRVBS410LT3G Schottky Barrier Diode

The NRVBS410LT3G from ON Semiconductor is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is housed in a compact SMB package, making it suitable for space-constrained applications, while offering robust thermal performance and high reliability.

Key Features

  • Low Forward Voltage Drop: The NRVBS410LT3G provides a very low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Surge Capability: Designed to handle high surge currents without failure, this diode is an excellent choice for applications where transient surge protection is critical.
  • Fast Switching Speed: With its fast switching capability, the NRVBS410LT3G is well-suited for high-frequency applications, contributing to reduced switching losses.
  • Power Dissipation: It has a power dissipation rating that ensures reliable operation even under higher power and temperature conditions.
  • High Temperature Operation: The diode is capable of operating at high temperatures, making it ideal for industrial and automotive applications that require robust thermal management.
  • RoHS Compliant: The NRVBS410LT3G is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The versatility of the NRVBS410LT3G allows it to be used across a wide range of applications, including:

  • DC-DC converters
  • Power supplies
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications
  • Reverse battery protection
  • Switching power supplies
  • Portable devices

Technical Specifications

The NRVBS410LT3G has a maximum average rectified current of 4 A and a peak repetitive reverse voltage of 100 V. Its junction temperature range is from -55°C to 150°C, which ensures stable operation across a wide temperature spectrum. The device also features a low typical thermal resistance, contributing to its excellent thermal characteristics.

In summary, the ON Semiconductor NRVBS410LT3G is a robust and efficient Schottky barrier diode that offers a blend of speed, low power loss, and thermal efficiency, making it a preferred choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2941 $58.2345
110+ $1.0619 $116.8090
170+ $1.0286 $174.8620
235+ $0.9955 $233.9425
305+ $0.9623 $293.5015
405+ $0.8628 $349.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess