EN
  • EN
  • DE

BAT54A/DG/B4215

Part No BAT54A/DG/B4215
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description RECTIFIER DIODE, SCHOTTKY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr NXP USA Inc.
Series Automotive, AEC-Q101, BAT54
Package Bulk
Product Status Active
Diode Configuration 1 Pair Common Anode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800 mV @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 2 µA @ 25 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number BAT54
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1377957-BAT54A/DG/B4215
Ultra Librarian 3D Model Ultra Librarian BAT54A/DG/B4215 CAD Model

Description

Product Overview

The BAT54A/DG/B4215 is a high-performance Schottky barrier diode designed and manufactured by NXP Semiconductors. This small-signal diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for a variety of applications that require efficient power management and high-speed switching.

Key Features

  • Low Forward Voltage: The BAT54A/DG/B4215 offers a low forward voltage drop, which helps to reduce power loss and improve efficiency in circuits where it is deployed.
  • Fast Switching Speed: With its fast switching action, this diode is suitable for high-frequency applications, ensuring minimal signal distortion and quick response times.
  • Surface-Mount Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into surface-mount technology (SMT) manufacturing processes.
  • High Surge Current Capability: It can handle high surge currents, providing robust performance and reliability during transient conditions.
  • Low Capacitance: The diode's low capacitance is beneficial for high-speed circuit designs, as it minimizes charge storage and allows for rapid switching.

Applications

The BAT54A/DG/B4215 can be used in a wide range of electronic circuits, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • High-frequency inverters
  • Signal demodulation
  • Logic circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BAT54A/DG/B4215 is produced with stringent quality control processes and is designed to withstand the demanding conditions of industrial and commercial environments.

Environmental Compliance

Consistent with NXP's dedication to environmental stewardship, the BAT54A/DG/B4215 complies with various international environmental regulations, ensuring that it is a suitable choice for eco-conscious applications and manufacturers looking to minimize their ecological footprint.

In summary, the BAT54A/DG/B4215 from NXP is a versatile and efficient Schottky barrier diode that offers superior electrical performance for a multitude of electronic applications, all while maintaining a commitment to quality and environmental sustainability.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess