EN
  • EN
  • DE

NRVTSAF260ET3G

Part No NRVTSAF260ET3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 2A SMA-FL / Diode Schottky 60 V 2A Surface Mount SMA-FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 650 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 12 µA @ 60 V
Mounting Surface Mount
Case / Package DO-221AC, SMA Flat Leads
Supplier Device Package SMA-FL
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVTSAF260
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 5,000
Win Source Part Number 1325795-NRVTSAF260ET3G
Ultra Librarian 3D Model Ultra Librarian NRVTSAF260ET3G CAD Model

Description

The NRVTSAF260ET3G is a high-performance, robust power MOSFET designed by ON Semiconductor, a leading company in energy-efficient innovations. This device is engineered to meet the demanding requirements of modern electronic circuits, providing efficient power management and switching with its advanced features and technologies.

Key Features

  • High Current Capability: The NRVTSAF260ET3G is capable of handling high currents, making it suitable for power-intensive applications.
  • Low On-Resistance: Featuring a low on-resistance, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching Speed: Its fast switching capabilities contribute to reduced switching losses and improved performance in high-frequency applications.
  • Thermal Management: The device comes in a package designed for optimal thermal performance, ensuring reliability even under high temperature conditions.

Applications

The versatile NRVTSAF260ET3G MOSFET is ideal for a wide range of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Switching Regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NRVTSAF260ET3G MOSFET is no exception, with its construction based on rigorous standards to ensure reliability and durability. It is designed to withstand harsh environments and provide consistent performance over its lifetime.

Environmental Compliance

The NRVTSAF260ET3G is a RoHS-compliant product, adhering to environmental regulations and minimizing the use of hazardous substances. This commitment to environmental sustainability reflects ON Semiconductor's dedication to responsible manufacturing practices.

Conclusion

With its combination of high current handling, low on-resistance, fast switching speeds, and excellent thermal performance, the NRVTSAF260ET3G from ON Semiconductor stands out as a top choice for designers seeking a reliable and efficient power MOSFET solution. Its suitability for a broad range of applications and commitment to quality and environmental standards makes it a valuable component in any power management system.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2729 $50.4865
450+ $0.2240 $100.8000
695+ $0.2170 $150.8150
955+ $0.2100 $200.5500
1,235+ $0.2030 $250.7050
1,650+ $0.1820 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,942 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess