EN
  • EN
  • DE

NSPU5132MUTBG

Part No NSPU5132MUTBG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 13.5VWM 24VC 6UDFN / 24V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13.5V (Max)
Voltage - Breakdown (Min) 13.6V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 200A (8/20µs)
Power - Peak Pulse 4800W (4.8kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 1325pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 6-UFDFN Exposed Pad
Supplier Device Package 6-UDFN (1.8x2)
Base Product Number NSPU5132
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NSPU5132MUTBGOSTR,NSPU5132MUTBGOSDKR,ONSONSNSPU5132MUTBG,2156-NSPU5132MUTBG-OS,NSPU5132MUTBGOSCT
Standard Package 3,000
Win Source Part Number 1334918-NSPU5132MUTBG
Ultra Librarian 3D Model Ultra Librarian NSPU5132MUTBG CAD Model

Description

The NSPU5132MUTBG is a state-of-the-art power management integrated circuit (PMIC) from ON Semiconductor, designed to deliver efficient and reliable power control in a wide range of electronic applications. This versatile component is ideal for use in portable devices, consumer electronics, and industrial systems where space is at a premium and power efficiency is paramount.

Key Features:

  • High Efficiency: The NSPU5132MUTBG is engineered to provide high power conversion efficiency, which helps extend battery life in portable devices and reduces thermal challenges in compact electronic systems.
  • Compact Footprint: With its ultra-small package, this PMIC is perfect for space-constrained applications, enabling designers to minimize PCB size while maintaining robust power management capabilities.
  • Integrated Functions: This device integrates multiple functions including voltage regulation, power-on sequencing, and power-good signaling, simplifying system design and reducing the need for additional components.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for a variety of power sources and ensuring compatibility with different system architectures.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific power requirements of different ICs and subsystems within an electronic product.
  • Thermal Protection: Built-in thermal protection features safeguard the device and the system from overheating, enhancing system reliability and longevity.

Applications:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Networking Devices
  • Internet of Things (IoT) Devices
  • Medical Devices

ON Semiconductor's NSPU5132MUTBG is a testament to the company's commitment to providing innovative power management solutions that meet the evolving needs of modern electronics. Its integration of multiple features into a single, compact package makes it an excellent choice for designers looking to optimize their power management strategy without compromising on performance or space.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3035 $59.1825
465+ $0.2490 $115.7850
720+ $0.2413 $173.7360
990+ $0.2335 $231.1650
1,280+ $0.2257 $288.8960
1,715+ $0.2024 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,452 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess