EN
  • EN
  • DE

NSR201MXT5G

Part No NSR201MXT5G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE SCHOTTKY 2V 50MA 2X2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 2V
Current - Max 50 mA
Capacitance @ Vr, F 0.2pF @ 0V, 1MHz
Resistance @ If, F 18Ohm @ 10mA, 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Package / Case 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Base Product Number NSR201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1367249-NSR201MXT5G
Ultra Librarian 3D Model Ultra Librarian NSR201MXT5G CAD Model

Description

ON Semiconductor NSR201MXT5G: The Ideal Diode for High-Efficiency Applications

Introducing the NSR201MXT5G, a cutting-edge Schottky Barrier Diode from ON Semiconductor, designed to meet the demanding requirements of modern high-efficiency applications. This diode is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance performance and reliability in a wide range of electronic devices.

Key Features

  • Low Forward Voltage Drop: The NSR201MXT5G boasts a low forward voltage drop, which translates to reduced power loss and improved system efficiency, making it an excellent choice for applications where power conservation is critical.
  • High Current Capacity: With a continuous forward current rating of 2 A, this diode can handle significant current, making it suitable for high-power applications.
  • Small Package Size: Housed in a compact SOD-523 package, the NSR201MXT5G saves valuable board space without sacrificing performance, ideal for space-constrained applications.
  • Low Leakage Current: The diode features a low reverse leakage current, ensuring minimal power waste when in the off-state and contributing to the overall energy efficiency of the system.
  • High Surge Capability: It is designed to withstand high surge currents, which protects the circuit from transient over-voltages and enhances the longevity of the product.

Applications

The NSR201MXT5G is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power management devices
  • Reverse voltage protection circuits
  • LED lighting systems
  • Automotive applications
  • Portable electronic devices

Environmental and Quality Certifications

ON Semiconductor ensures that the NSR201MXT5G meets stringent environmental and quality standards. The product is compliant with RoHS regulations, which restricts the use of certain hazardous substances in electrical and electronic equipment. Additionally, the diode is manufactured in facilities that adhere to ISO 9001 quality management systems, guaranteeing high levels of product quality and consistency.

In summary, the NSR201MXT5G from ON Semiconductor is an exceptional diode choice for designers looking to optimize their power-sensitive applications. Its combination of low power loss, high current capacity, and compact form factor, along with its robustness and compliance with environmental standards, make it a smart and reliable choice for a wide array of electronic designs.

You May Also Be Interested in

Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4802 $50.4210
255+ $0.3940 $100.4700
395+ $0.3817 $150.7715
545+ $0.3694 $201.3230
705+ $0.3571 $251.7555
940+ $0.3201 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,150 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess