EN
  • EN
  • DE

BFG520W,115

Part No BFG520W,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 6V 70MA SOT343N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.1dB to 2.1dB @ 900MHz
Maximum Power Dissipation 500mW
Typical Gain (hFE) (Min) 60 @ 20mA, 6V
Maximum Current Collector 70mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package 4-SO
Win Source Part Number 1023225-BFG520W,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFG520W,115 CAD Model

Description

The BFG520W,115 is a high-performance NPN wideband transistor from NXP Semiconductors, renowned for its exceptional quality and reliability. This versatile transistor is designed to meet the demanding requirements of modern RF amplification and fast-switching applications. It is commonly used in wireless communication systems, satellite TV receivers, RF identification (RFID) tags, and various other high-frequency circuits.

Key Features

  • Frequency Range: The BFG520W,115 operates effectively across a wide frequency range, making it suitable for a variety of RF applications.
  • High Gain: It boasts a high transition frequency, which ensures substantial gain at GHz frequencies.
  • Low Noise Figure: The low noise figure of this transistor makes it an ideal choice for applications where signal clarity is paramount.
  • Power Handling: Despite its compact size, the BFG520W,115 can handle a reasonable amount of power, which is beneficial for output stages in high-frequency circuits.
  • Surface-Mount Package: The transistor comes in a small SOT323 (SC-70) surface-mount package, which is suitable for automated assembly processes and saves valuable PCB space.

Applications

The BFG520W,115 transistor is ideal for a wide range of applications, including but not limited to:

  • Low-noise RF amplifiers
  • Oscillators and mixers
  • High-speed switches
  • Portable and mobile communications
  • Global Positioning System (GPS) receivers

Quality and Reliability

NXP Semiconductors is committed to delivering products that exceed industry standards for quality and reliability. The BFG520W,115 transistor is produced using state-of-the-art manufacturing techniques and is subject to rigorous testing to ensure it meets the high standards expected by customers in mission-critical applications.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess