EN
  • EN
  • DE

NSS1C201MZ4T3G

Part No NSS1C201MZ4T3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 2A SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 180mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 500mA, 2V
Maximum Power Dissipation 800mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 060571-NSS1C201MZ4T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSS1C201MZ4T3G CAD Model

Description

ON Semiconductor NSS1C201MZ4T3G Overview

The NSS1C201MZ4T3G is a high-performance N-channel Power MOSFET from ON Semiconductor, designed to provide efficient power management in a compact surface-mount package. This product is tailored for a wide range of applications, including but not limited to, power supply switches, motor controls, and high-speed switching circuits. It is a popular choice among engineers for its reliability, durability, and energy-saving capabilities.

Key Features

  • Low On-Resistance: The MOSFET features a very low on-resistance (RDS(on)), which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capacity: Capable of handling a continuous drain current (ID), making it suitable for high-power applications.
  • Low Threshold Voltage: With a low gate threshold voltage (VGS(th)), this MOSFET can be easily driven at lower voltages, making it compatible with logic-level circuits.
  • Fast Switching Speed: Designed for fast switching applications, which is essential for reducing switching losses and improving performance in power conversion systems.
  • High-Temperature Operation: Can operate at high temperatures, ensuring reliability and performance even under thermal stress.
  • Surface-Mount Package: The compact SOT-23 package allows for a smaller footprint on the PCB and is suitable for automated assembly processes.

Applications

The NSS1C201MZ4T3G MOSFET is versatile and can be used in various applications, including:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Load switches
  • Motor control circuits
  • Portable electronics
  • Switching regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSS1C201MZ4T3G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial and commercial use. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

In summary, the NSS1C201MZ4T3G from ON Semiconductor is an efficient, reliable, and versatile power MOSFET that is ideal for a wide range of applications where power density and efficiency are critical.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2926 $58.5200
485+ $0.2402 $116.4970
745+ $0.2326 $173.2870
1,030+ $0.2251 $231.8530
1,330+ $0.2176 $289.4080
1,780+ $0.1951 $347.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess