EN
  • EN
  • DE

NSS60100DMTTBG

Part No NSS60100DMTTBG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 60V 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 9 Weeks
Features Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 155MHz 2.27W Surface Mount 6-WDFN (2x2)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WDFN (2x2)
Family Name NSS60100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NSS60100DMTTBG-ND, NSS60100DMTTBGOSDKR, NSS60100DMTTBGOSCT, NSS60100DMTTBGOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887667-NSS60100DMTTBG
Ultra Librarian 3D Model Ultra Librarian NSS60100DMTTBG CAD Model

Description

ON Semiconductor NSS60100DMTTBG Overview

The NSS60100DMTTBG from ON Semiconductor is a robust, high-performance Schottky diode designed to meet the needs of a wide range of applications. This diode is characterized by its low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power management systems.

Key Features

  • High Current Capacity: With a maximum continuous forward current of 60 A, this diode can handle high current requirements, making it suitable for power supply applications.
  • Low Forward Voltage: The NSS60100DMTTBG offers a low forward voltage drop, typically around 0.85 V, which translates to reduced power loss and improved efficiency in your circuit.
  • High Surge Capability: This device is capable of withstanding surge currents, ensuring reliability and robustness in applications where transient conditions are common.
  • Power Dissipation: Rated at 3.0 W, this diode is designed to dissipate the heat generated during operation effectively, maintaining stability and prolonging the life of the product.
  • Operating Temperature Range: With an operating junction temperature range of -55°C to +150°C, the NSS60100DMTTBG is suitable for use in extreme environmental conditions.

Applications

The NSS60100DMTTBG is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management in portable devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NSS60100DMTTBG is no exception. It is manufactured to stringent standards, ensuring consistent performance and reliability for critical applications. Its robust construction is designed to withstand harsh conditions and provide a long operational life.

Package and Environmental Compliance

The NSS60100DMTTBG comes in a DPAK (TO-252) package, which is compact and offers excellent power density for its size. Additionally, it complies with RoHS and is free from lead and other environmentally harmful substances, aligning with global environmental regulations and standards.

Overall, the NSS60100DMTTBG from ON Semiconductor is a high-quality Schottky diode that offers efficiency, reliability, and versatility for engineers and designers working on advanced power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3307 $57.8725
430+ $0.2714 $116.7020
660+ $0.2629 $173.5140
910+ $0.2545 $231.5950
1,175+ $0.2459 $288.9325
1,575+ $0.2205 $347.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess