EN
  • EN
  • DE

BCM857DS,115

Part No BCM857DS,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 45V 0.1A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual) Matched Pair
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 400mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 380mW
Frequency - Transition 175MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1022647-BCM857DS,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCM857DS,115 CAD Model

Description

The Nexperia USA Inc. BCM857DS,115 is a dual PNP matched pair transistor that is used in discrete semiconductor products.

  • Type: SMD (SMT)
  • Package: 6-TSOP
  • Frequency-Transition: 175MHz
  • Maximum Current Collector: 100mA
  • Maximum Collector-Emitter Breakdown Voltage: 45V
  • Maximum Vce (sat): 400mV @ 5mA, 100mA
  • Collector Cut-Off Current (Max): 15nA (ICBO)
  • Typical Gain (hFE) (Min): 200 @ 2mA, 5V
  • Maximum Power Dissipation: 380mW
  • Operating Temperature Range: 150°C (TJ)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess