Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 250V
Current - Average Rectified (Io) 225mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 100μA at 200V
Capacitance at Vr, F 5pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805338-NSVBAS21SLT1G
Ultra Librarian 3D Model Ultra Librarian NSVBAS21SLT1G CAD Model

Description

ON Semiconductor NSVBAS21SLT1G Product Overview

The NSVBAS21SLT1G is a high-performance switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to deliver fast switching capabilities with low leakage current, making it an ideal component for a wide range of applications. Its compact SOT-23 package is designed for surface-mount technology, which allows for efficient assembly and space-saving on printed circuit boards.

Key Features and Benefits

  • Fast Switching Speed: The NSVBAS21SLT1G is optimized for quick transitions, enabling high-speed operation in circuits that require rapid switching.
  • Low Leakage Current: With minimal leakage current, the diode ensures energy efficiency and reduces power loss, which is critical in battery-powered devices.
  • High Breakdown Voltage: The device can withstand high voltages, providing reliable performance in situations where voltage spikes may occur.
  • Dual Series Configuration: The diode comes in a series configuration that provides design flexibility and can be used to implement different circuit topologies.
  • Small Package Size: The SOT-23 package is not only space-efficient but also allows for better thermal performance and quicker heat dissipation.
  • RoHS Compliant: This product meets the Restriction of Hazardous Substances Directive, ensuring it is environmentally friendly and can be used in a wide range of markets.

Applications

The NSVBAS21SLT1G is versatile and can be used in various electronic applications, including:

  • High-speed switching circuits
  • Logic level conversion
  • Clamping operations
  • Protection circuits
  • Voltage multiplication designs
  • Portable and battery-powered devices
  • Telecommunications equipment

With its robust design and high reliability, the NSVBAS21SLT1G from ON Semiconductor is an excellent choice for designers looking for a diode that offers both performance and compactness. Its ability to handle high-speed switching applications while maintaining energy efficiency makes it a valuable component in modern electronic designs.

You May Also Be Interested in

Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Vishay
DIODE STD 100V 500MA DO213AA
Need more? Email Us
ECAD model for RGL34B-E3/98
Vishay
DIODE STANDARD 50V 1A DO214AC
Need more? Email Us
ECAD model for RS1A-E3/5AT
Vishay
DIODE SCHOTTKY 60V 15A TO263AB
Need more? Email Us
ECAD model for VS-15TQ060STRL-M3
Micro Commercial Co
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A4-TP
Taiwan Semiconductor
DIODE STANDARD 400V 1.5A DO204AC
Need more? Email Us
ECAD model for HER155G
Taiwan Semiconductor
DIODE STANDARD 800V 1A TS1
Need more? Email Us
ECAD model for HT17G
Vishay
DIODE STANDARD 100V 2A DO214AA
Need more? Email Us
ECAD model for ES2BHE3_A/I
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1846 $56.3030
740+ $0.1515 $112.1100
1,150+ $0.1467 $168.7050
1,580+ $0.1420 $224.3600
2,040+ $0.1373 $280.0920
2,730+ $0.1231 $336.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 305 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention