The NSVD2004ML2T1 from ON Semiconductor is a cutting-edge voltage level translator designed for bidirectional voltage translation between multi-voltage systems. This compact and efficient device is a vital component for modern electronics where interfacing between different voltage domains is a common requirement, especially in applications like mobile phones, PDAs, and other portable devices.
Key Features
- Bidirectional Translation: Allows for seamless conversion between high and low voltage signals, facilitating communication between devices operating at different voltage levels.
- Wide Voltage Range: Supports a broad range of input and output voltages from 1.65V to 5.5V, making it highly versatile for various applications.
- Low On-Resistance: Features a low on-state resistance, which minimizes power loss and keeps the system efficient during operation.
- High-Speed Operation: Capable of fast operation, which is essential for high-speed data transfer and ensures minimal signal delay.
- Small Package: Comes in a compact, space-saving micro-leadframe package (MLP), which is ideal for space-constrained applications.
Applications
The NSVD2004ML2T1 is suitable for a wide range of applications where voltage level translation is required, including:
- Mobile and Portable Devices
- Computing and Peripherals
- Data Communication Systems
- Consumer Electronics
- Internet of Things (IoT) Devices
Technical Specifications
- Package: 8-pin UDFN (Ultra Thin Dual Flat No-Lead)
- Operating Temperature Range: -55°C to +125°C
- Mounting Style: SMD/SMT (Surface-Mount Device/Surface-Mount Technology)
The NSVD2004ML2T1 is a testament to ON Semiconductor's commitment to providing innovative solutions for voltage level translation. Its integration into electronic systems ensures reliable performance and compatibility between components operating at different logic levels. Whether you are designing a new product or upgrading an existing one, the NSVD2004ML2T1 offers the performance, reliability, and flexibility needed to meet the demands of today's technology.