EN
  • EN
  • DE

NTD3055-170T4G

Part No NTD3055-170T4G
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 748040-NTD3055-170T4G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD3055-170T4G CAD Model

Description

ON Semiconductor NTD3055-170T4G Overview

The NTD3055-170T4G is a high-performance N-channel Power MOSFET produced by ON Semiconductor, a leading supplier in the semiconductor industry. This power MOSFET is designed to meet a wide range of applications, offering an optimal balance of fast switching, ruggedized device design, low on-resistance, and cost-effectiveness. It is well-suited for high-efficiency power management tasks in various electronic devices.

Key Features

  • Low Drain-Source On-Resistance: The MOSFET features a low on-resistance of typically 44 mΩ, which improves its efficiency by reducing power loss during operation.
  • High Forward Transconductance: The device has a high forward transconductance, which allows for good amplification characteristics.
  • High-Speed Switching: With fast switching capabilities, the NTD3055-170T4G is ideal for high-frequency applications, contributing to better performance and reduced switching losses.
  • Power Dissipation: It can handle a maximum power dissipation of 48 Watts, ensuring it can support a variety of power applications without overheating.
  • Maximum Continuous Drain Current: The component supports a high continuous drain current of up to 12 A, allowing it to handle significant current loads.

Applications

The NTD3055-170T4G is versatile and can be used in a wide array of applications, including:

  • Power supply circuits
  • DC to DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Load switch applications

Product Specifications

With a threshold voltage of 1-2.5V, the NTD3055-170T4G operates efficiently across a broad voltage range. It is designed for a maximum operating temperature of 175°C, which ensures stability and reliability under varying environmental conditions. The device comes in a DPAK (TO-252) package, which provides a compact form factor and is suitable for surface-mount technology (SMT).

In conclusion, the NTD3055-170T4G from ON Semiconductor is a robust and reliable component for designers and engineers looking to optimize their power management systems. Its combination of efficiency, high-speed switching, and thermal performance makes it a valuable addition to any power-sensitive application.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess