EN
  • EN
  • DE

NTD40N03R-001

Part No NTD40N03R-001
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 45A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 7.8A (Ta), 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 5.78nC @ 4.5V
Max Input Capacitance 584pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 16.5 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 004155-NTD40N03R-001
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD40N03R-001 CAD Model

Description

ON Semiconductor NTD40N03R-001 Power MOSFET

The NTD40N03R-001 from ON Semiconductor is a robust N-channel Power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This powerful semiconductor device is optimized for low on-resistance and high switching performance, making it an excellent choice for power management tasks in both consumer and industrial electronics.

Key Features

  • Low R<sub>DS(on): The device boasts a low drain-to-source on-resistance, which ensures minimal power loss during operation and enhances overall efficiency.
  • High Current Capability: With a continuous drain current of up to 40A, the NTD40N03R-001 is capable of handling high current loads, making it suitable for demanding applications.
  • High Temperature Operation: This MOSFET can operate at temperatures up to 175°C, providing reliable performance even under thermal stress.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, which simplifies the design of the driving circuitry and is compatible with microcontroller outputs.
  • Robust Package: Enclosed in a Pb-free, RoHS compliant, and TO-252 (DPAK) package, the NTD40N03R-001 ensures a compact footprint while offering excellent thermal and mechanical properties.

Applications

The versatility of the NTD40N03R-001 makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Automotive Applications
  • Switching Regulators

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the NTD40N03R-001 is no exception. It is designed to meet the high standards of performance and reliability that customers expect from ON Semiconductor products. Whether used in power supplies, motor control circuits, or automotive systems, this MOSFET will deliver the efficiency and durability needed for today's demanding electronic environments.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8986 $58.9860
24+ $4.8406 $116.1744
37+ $4.6893 $173.5041
51+ $4.5380 $231.4380
66+ $4.3867 $289.5222
89+ $3.9328 $350.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess