EN
  • EN
  • DE

NTD4815NH-1G

Part No NTD4815NH-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 6.9A IPAK / Trans MOSFET N-CH 30V 8.5A 3-Pin(3+Tab) IPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 6.9A (Ta), 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 6.8nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 845pF @ 12V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.26W (Ta), 32.6W (Tc)
Rds On (Maximum) @ Id, Vgs 15 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package I-Pak
Package TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 790844-NTD4815NH-1G
Popularity Medium
Supply and Demand Status Limited
Family Name NTD4815NH
Introduction Date January 17, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NTD4815NH-1G CAD Model

Description

The NTD4815NH-1G is a robust Power MOSFET device designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This high-performance component is specifically engineered to address the demanding requirements of modern power management applications.

Key Features

  • High Current Capability: The NTD4815NH-1G is capable of handling continuous drain currents up to 33A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 8.8 mΩ at 10V, this MOSFET ensures efficient power conversion, which is crucial for minimizing losses in power supply circuits.
  • High-Temperature Performance: The device is designed to operate effectively over a broad temperature range, maintaining stability and reliability even at elevated temperatures.
  • Logic Level Gate Drive: The MOSFET can be driven by logic-level voltages, making it compatible with modern microcontroller-based systems without the need for additional level-shifting circuitry.

Applications

ON Semiconductor's NTD4815NH-1G is versatile enough to be utilized in a wide variety of applications, some of which include:

  • DC/DC Converters
  • Power Management for Computers and Servers
  • Motor Drives
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTD4815NH-1G is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance consistency. The device is also RoHS compliant, reflecting the company's dedication to environmental sustainability.

Product Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 30V I<sub>D (Continuous Drain Current) 33A R<sub>DS(on) (On-Resistance) 8.8 mΩ Package TO-252 (DPAK)

For detailed product information, technical specifications, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local sales office.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess