EN
  • EN
  • DE

NTD4858N

Part No NTD4858N
Manufacturer ON Semiconductor
Description Power MOSFET 25 V, 73 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232406-NTD4858N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4858N CAD Model

Description

The NTD4858N is a high-performance Power MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. This N-channel transistor is designed to address the demanding requirements of power switching applications, offering a combination of low on-resistance and high switching speed. The NTD4858N is particularly suitable for a wide variety of power management tasks in modern electronic devices.

Key Features

  • Low On-Resistance: The NTD4858N boasts an exceptionally low on-resistance, which reduces power loss and improves efficiency in switching applications.
  • High Current Capability: With the ability to handle significant current, this MOSFET is ideal for high-power circuits, ensuring reliable performance even under strenuous conditions.
  • High Switching Speed: The device's rapid switching characteristics make it an excellent choice for high-frequency power conversion and other applications that require fast switching times.
  • Robust Thermal Performance: The NTD4858N is encapsulated in a TO-252 (DPAK) package, which provides excellent thermal characteristics and aids in maintaining operational stability.

Applications

The versatility of the NTD4858N allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Motor Control Circuits
  • Automotive Applications

Technical Specifications

The NTD4858N operates with a drain-source voltage (V<sub>DS) of 30V, and a continuous drain current (I<sub>D) of 30A, making it robust for various power handling applications. The device also features a low threshold voltage (V<sub>GS(th)), enhancing its performance at lower gate voltages and making it suitable for logic-level applications.

Conclusion

ON Semiconductor's NTD4858N is a testament to the company's commitment to providing power-efficient solutions. Its low on-resistance, high current capability, and fast switching speeds make it a reliable and efficient choice for designers looking to optimize their power management systems. Whether it's for consumer electronics, automotive, or industrial applications, the NTD4858N is engineered to deliver top-notch performance and energy efficiency.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6514 $58.6260
220+ $0.5348 $117.6560
335+ $0.5186 $173.7310
465+ $0.5013 $233.1045
600+ $0.4851 $291.0600
800+ $0.4343 $347.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess