EN
  • EN
  • DE

NTHD5902T1

Part No NTHD5902T1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 2.9A CHIPFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2.9A
Maximum Rds On at Id,Vgs 85 mOhm @ 2.9A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 7.5 nC @ 10V
Maximum Power Dissipation 1.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ChipFET
Win Source Part Number 060645-NTHD5902T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTHD5902T1 CAD Model

Description

The ON Semiconductor NTHD5902T1 is a high-performance, dual P-Channel Power MOSFET designed for space-constrained and power-sensitive applications. This advanced power management component is a crucial element in modern electronic circuits, providing efficient power control with minimal energy loss.

Key Features

  • Low R<sub>DS(on): This MOSFET offers a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • Dual P-Channel: The dual P-Channel configuration allows for a compact design and simplifies the construction of complementary circuits when paired with N-Channel MOSFETs.
  • High Power Dissipation: With a high power dissipation capability, the NTHD5902T1 is able to handle significant levels of electrical power without overheating, ensuring reliable operation under demanding conditions.
  • Compact ChipFET Package: The space-saving ChipFET package is ideal for portable and space-constrained applications such as mobile devices, wearables, and compact power management systems.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be controlled at lower gate voltages, making it compatible with low-voltage logic signals and reducing power requirements.

Applications

The NTHD5902T1 is suited for a wide range of applications, including but not limited to:

  • Power management in portable and battery-powered devices
  • Load switching in smart phones, tablets, and laptops
  • DC/DC converters and power supply modules
  • Motor control circuits in consumer electronics
  • Charge and discharge switches for battery management systems

Technical Specifications

The device features a continuous drain current of up to 3.6 A, a pulsed drain current of 14.4 A, and operates within a gate-source voltage range of ±8 V. The NTHD5902T1 has a maximum power dissipation of 1.25 W and operates across a temperature range of -55°C to 150°C, making it a robust choice for various environmental conditions.

Integrating the NTHD5902T1 into your electronic designs will ensure efficient power handling while maintaining a small footprint, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess