EN
  • EN
  • DE

NTMFS4934NT3G

Part No NTMFS4934NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 147A SO8FL  /  N-Channel 30 V 17.1A (Ta), 147A (Tc) 930mW (Ta), 69.44W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 17.1A (Ta), 147A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5505 pF @ 15 V
Power Dissipation (Max) 930mW (Ta), 69.44W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NTMFS4934NT3G-ND,NTMFS4934NT3GOSTR,488-NTMFS4934NT3GTR,NTMFS4934NT3GOSCT,NTMFS4934NT3GOSDKR
Standard Package 5,000
Win Source Part Number 1082894-NTMFS4934NT3G
Ultra Librarian 3D Model Ultra Librarian NTMFS4934NT3G CAD Model

Description

ON Semiconductor NTMFS4934NT3G Product Overview

The NTMFS4934NT3G is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to cater to a wide range of applications, including power management, load switching, and motor control in consumer, automotive, and industrial sectors.

Key Features

  • Advanced Technology: Utilizing the latest advancements in trench technology, the NTMFS4934NT3G delivers exceptional R<sub>DS(on) performance which leads to reduced conduction losses.
  • High Current Capability: With a continuous drain current (I<sub>D) of 30 A, this MOSFET can handle high current applications with ease, making it suitable for demanding environments.
  • Low Thermal Resistance: The device boasts a low thermal resistance, ensuring efficient heat dissipation and improved reliability during operation.
  • Enhanced Power Density: Its compact SO-FL (5x6) package is engineered to provide a high power density, which is crucial for space-constrained applications.
  • RoHS Compliant: The NTMFS4934NT3G is fully compliant with RoHS standards, minimizing the environmental impact and meeting global regulatory requirements.

Electrical Characteristics

  • Voltage Rating (V<sub>DS): 30 V
  • Gate-Source Voltage (V<sub>GS): ±20 V
  • Maximum Power Dissipation (P<sub>D): 3.8 W

Applications

The versatility of the NTMFS4934NT3G makes it an ideal choice for a variety of applications. It is particularly well-suited for synchronous rectification in DC/DC converters, Point of Load (POL) modules, high-efficiency DC/AC inverters, and motor drives. Its high current handling capability and efficiency also make it a strong candidate for power supply applications in desktops, servers, and telecom equipment.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTMFS4934NT3G is no exception. It is designed to meet stringent quality standards, ensuring high reliability and performance in the field. Whether you're designing power systems for consumer electronics or industrial machinery, the NTMFS4934NT3G is a robust and efficient solution that you can trust.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess