EN
  • EN
  • DE

NVMFS5830NLT1G

Part No NVMFS5830NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 185A SO8FL  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series *
Package Cut Tape (CT),
Product Status Obsolete
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NVMFS5830NLT1GTR,NVMFS5830NLT1GOSTR,NVMFS5830NLT1GOSCT,NVMFS5830NLT1G-ND,NVMFS5830NLT1GOSDKR
Standard Package 1,500
Win Source Part Number 1014181-NVMFS5830NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5830NLT1G CAD Model

Description

ON Semiconductor NVMFS5830NLT1G Power MOSFET

The NVMFS5830NLT1G is a high-performance Power MOSFET designed and manufactured by ON Semiconductor, a leading provider in energy-efficient innovations. This advanced MOSFET is part of ON Semiconductor's extensive portfolio of power management devices, tailored to meet the rigorous demands of modern electronic applications.

Key Features

  • Low On-Resistance: The NVMFS5830NLT1G boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power losses and improved efficiency in power conversion and management circuits.
  • High Current Capability: With the ability to handle high continuous drain currents, this MOSFET is suitable for applications requiring robust current handling capabilities without compromising performance.
  • Power-Saving: The device is optimized for minimal gate charge (Q<sub>G), which is essential for reducing switching losses and enhancing power-saving features in electronic systems.
  • Thermal Management: The NVMFS5830NLT1G comes in a compact package with excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.

Applications

The versatile nature of the NVMFS5830NLT1G makes it an ideal choice for a wide range of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Automotive applications
  • High-efficiency power management systems

Product Specifications

The NVMFS5830NLT1G operates with a 30V drain-to-source voltage (V<sub>DSS) and is characterized by a maximum continuous drain current (I<sub>D) of 150A at 25°C. Its low threshold voltage ensures that it can be driven by low-voltage logic signals, making it suitable for use in low-voltage applications. The device is housed in a Pb-free, RoHS-compliant, and Halogen-free package, reflecting ON Semiconductor's commitment to environmental sustainability.

Reliability and Quality

ON Semiconductor is known for its dedication to quality and reliability. The NVMFS5830NLT1G is no exception, undergoing rigorous testing to ensure it meets the high standards expected by industry professionals. Customers can trust in the durability and performance of this MOSFET for their critical power management needs.

With its combination of efficiency, power handling, and thermal performance, the NVMFS5830NLT1G from ON Semiconductor is a superior choice for designers looking to optimize their power management system's performance.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess