EN
  • EN
  • DE

NVMFS5844NLT1G

Part No NVMFS5844NLT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Power MOSFET 60 V, 61 A, 12 m, Single N.Channel | MOSFET N-CH 60V 11.2A SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 11.2A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 12mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 30nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1460pF at 25V
Power Dissipation (Maximum) 3.7W, 107W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 725782-NVMFS5844NLT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NVMFS5844NLT1G CAD Model

Description

ON Semiconductor NVMFS5844NLT1G

The NVMFS5844NLT1G is a state-of-the-art Power MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. Designed for high-efficiency power management applications, this MOSFET is a testament to ON Semiconductor's commitment to delivering high-performance components that meet the evolving needs of the electronics industry.

Key Features

  • Low RDS(on): The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capacity: With the ability to handle a substantial continuous drain current, the NVMFS5844NLT1G is suitable for demanding environments where high current handling is crucial.
  • Single N-Channel: This single N-Channel MOSFET is optimized for fast switching, contributing to the reduction of switching losses in circuit designs.
  • SO-FL (5x6) Package: The device comes in a compact, surface-mount SO-FL (5x6) package, making it ideal for space-constrained applications while also providing excellent thermal performance.
  • Environmentally Friendly: ON Semiconductor ensures that the NVMFS5844NLT1G is RoHS compliant, making it an environmentally responsible choice for manufacturers concerned with reducing hazardous substances in their products.

Applications

The NVMFS5844NLT1G is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Automotive systems
  • Computing and server systems
  • Telecommunications equipment

Performance and Reliability

ON Semiconductor's NVMFS5844NLT1G is engineered to deliver not only high performance but also reliability. It operates over a wide temperature range and is designed to withstand harsh operating conditions, making it a reliable choice for industrial and automotive applications where durability is a key concern.

In summary, the NVMFS5844NLT1G from ON Semiconductor is an advanced power management solution that offers low resistance, high current handling, and fast switching capabilities, all packed into a compact, environmentally friendly package. It is an ideal choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
STMicroelectronics
DISCRETE
Lowest to $27.8572
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3340 $60.0300
110+ $1.0949 $120.4390
165+ $1.0603 $174.9495
225+ $1.0268 $231.0300
295+ $0.9921 $292.6695
390+ $0.8894 $346.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,970 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess