EN
  • EN
  • DE

NVT211CMTR2G

Part No NVT211CMTR2G
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type I²C/SMBus
Voltage - Supply 2.8V ~ 3.6V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 0°C ~ 70°C (-20°C ~ 110°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN
Supplier Device Package 8-WDFN (2x2)
Base Product Number NVT211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375617-NVT211CMTR2G
Ultra Librarian 3D Model Ultra Librarian NVT211CMTR2G CAD Model

Description

ON Semiconductor NVT211CMTR2G Overview

The NVT211CMTR2G is a high-performance, low-power dual non-inverting buffer/transceiver from ON Semiconductor, designed to meet the stringent requirements of today's advanced digital electronics. This integrated circuit is specifically engineered to facilitate reliable bidirectional communication in applications requiring voltage level translation or signal buffering.

Key Features

  • Flexible Voltage Operation: The NVT211CMTR2G operates over a broad voltage range, accommodating various logic levels and enabling seamless integration with different system voltages.
  • High-Speed Data Transmission: Engineered for rapid data transfer, this component ensures swift and efficient communication between devices, making it ideal for high-speed interfacing needs.
  • Low Power Dissipation: With its low power consumption design, the NVT211CMTR2G minimizes energy usage, which is critical for battery-powered devices and energy-sensitive applications.
  • Dual Non-Inverting Channels: The device features two non-inverting channels that provide the flexibility to be used in various configurations, enhancing its utility in multiple circuit designs.
  • Robust ESD Protection: It includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the device from unexpected voltage spikes and enhancing its durability.

Applications

  • Signal buffering for data communication interfaces
  • Voltage level translation in multi-voltage systems
  • High-speed digital circuits requiring stable signal integrity
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control and automation systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NVT211CMTR2G is no exception. Manufactured with precision and subjected to rigorous testing, this component meets the high standards expected by industry professionals. Its reliability ensures long-term performance in a wide range of environmental conditions, making it a trusted choice for critical applications.

Packaging and Availability

The NVT211CMTR2G comes in a compact, surface-mount package that is suitable for automated assembly processes, ensuring ease of integration into PCB designs. Its availability in tape and reel packaging facilitates efficient handling and placement during the manufacturing process.

With its combination of performance, flexibility, and reliability, the NVT211CMTR2G from ON Semiconductor stands out as an essential component for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2112 $51.0560
12+ $8.3785 $100.5420
19+ $8.1166 $154.2154
26+ $7.8548 $204.2248
33+ $7.5930 $250.5690
45+ $6.8075 $306.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess